Crouzet 88970566

Description
CTP107-E performance starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to Millenium 3 PLC. 7 Inch HMI,Millenium 3 PLC,Programming and connection cables,Crouzet Touch Soft TFT-LCD resistive touch screen,Fan less cooling system,32 bit 600Mhz or 1 Ghz Cortex-A8 processor,Built-in RTC,Direct communcation with Millenium 3 logic controller,MODBUS RS232/485 protocol,MODBUS TCP/IP protocol,Integrated VNC server,Additional function provided, Emails, recipe database, enhanced security and many more,CE mark, cULus listed Product Range = em4, Millenium 3 Display Type = TFT LCD Display Size = 7 in Display Resolution = 800 x 480pixels Display Colour = Colour Number of Ports = 5 Port Type = 2 x RS-232/RS-485, Ethernet, USB1.0, USB2.0 Processor Speed = 400MHz Onboard Memory = 128 (Flash) MB, 64 (RAM) MB Backlighting = Yes
Request a Quote
Description
CTP107-E performance starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to Millenium 3 PLC. 7 Inch HMI,Millenium 3 PLC,Programming and connection cables,Crouzet Touch Soft TFT-LCD resistive touch screen,Fan less cooling system,32 bit 600Mhz or 1 Ghz Cortex-A8 processor,Built-in RTC,Direct communcation with Millenium 3 logic controller,MODBUS RS232/485 protocol,MODBUS TCP/IP protocol,Integrated VNC server,Additional function provided, Emails, recipe database, enhanced security and many more,CE mark, cULus listed Product Range = em4, Millenium 3 Display Type = TFT LCD Display Size = 7 in Display Resolution = 800 x 480pixels Display Colour = Colour Number of Ports = 5 Port Type = 2 x RS-232/RS-485, Ethernet, USB1.0, USB2.0 Processor Speed = 400MHz Onboard Memory = 128 (Flash) MB, 64 (RAM) MB Backlighting = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1237016 - RS Components, Ltd.
Corby, Northants, United Kingdom
CTP107-E performance starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to Millenium 3 PLC. 7 Inch HMI,Millenium 3 PLC,Programming and connection cables,Crouzet Touch Soft TFT-LCD resistive touch screen,Fan less cooling system,32 bit 600Mhz or 1 Ghz Cortex-A8 processor,Built-in RTC,Direct communcation with Millenium 3 logic controller,MODBUS RS232/485 protocol,MODBUS TCP/IP protocol,Integrated VNC server,Additional function provided, Emails, recipe database, enhanced security and many more,CE mark, cULus listed Product Range = em4, Millenium 3 Display Type = TFT LCD Display Size = 7 in Display Resolution = 800 x 480pixels Display Colour = Colour Number of Ports = 5 Port Type = 2 x RS-232/RS-485, Ethernet, USB1.0, USB2.0 Processor Speed = 400MHz Onboard Memory = 128 (Flash) MB, 64 (RAM) MB Backlighting = Yes

CTP107-E performance starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to Millenium 3 PLC.
7 Inch HMI,Millenium 3 PLC,Programming and connection cables,Crouzet Touch Soft
TFT-LCD resistive touch screen,Fan less cooling system,32 bit 600Mhz or 1 Ghz Cortex-A8 processor,Built-in RTC,Direct communcation with Millenium 3 logic controller,MODBUS RS232/485 protocol,MODBUS TCP/IP protocol,Integrated VNC server,Additional function provided, Emails, recipe database, enhanced security and many more,CE mark, cULus listed
Product Range = em4, Millenium 3
Display Type = TFT LCD
Display Size = 7 in
Display Resolution = 800 x 480pixels
Display Colour = Colour
Number of Ports = 5
Port Type = 2 x RS-232/RS-485, Ethernet, USB1.0, USB2.0
Processor Speed = 400MHz
Onboard Memory = 128 (Flash) MB, 64 (RAM) MB
Backlighting = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 1237016
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-6201/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Touch Screen Overlays - FTAS225-5.7AN-ND - DigiKey
Specs
Sensor Type Resistive
View Details
2 suppliers
Advantech 15.0 inch Resistive Touch Panel Module - TPM150R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
 - 1046182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 240 x 320pixels
Screen Diagonal 2.8 inch (71.12 mm)
View Details