The smallest screen size of the NB HMI series comes with a TFT LCD screen and a resolution of 320 x 240 pixels. A perfect size when space is limited and ideal when only a few screens with buttons, texts and values are sufficient to operate and monitor the process. There are two different models where the top model is equipped with an Ethernet and USB host port to make it easy to update the project or exchange data over a network.
Touch Screen Panel 3.5 inches with 65536 colours. Long-life LED backlight. 128 MB internal memory. IP65 protection. USB memory stick support. Vector and bitmap graphics
Manufacturer Series = NB
Display Type = TFT LCD
Display Size = 3.5 in
Display Resolution = 320 x 240pixels
Display Colour = Colour
Number of Ports = 1
Port Type = RS-232C
Onboard Memory = 128 MB
Backlighting = Yes
Supply Voltage = 20.4 - 27.6 V dc
| RS Components, Ltd. | |
|---|---|
| Product Category | Touch Screen Displays |
| Product Number | 8211788 |
| Screen Type | LCD or other Flat Panel Display |