Schneider Electric HMIGBPACSCU8NT

Description
Magelis SCU controller delivers adequate functionality for control of small machines and simple processes, while saving up to 30% in installation and ownership costs. The integrated design of Magelis SCU delivers maximum functionality while keeping installation easy. Especially suitable for small machines and simple processes control, its state-of-the-art display provides a crystal-clear readability. Magelis SCU consists of:. - Modular STU screen, and the flexible mechanical mounting system 㘠22mm hole . - Rear module with cheap and powerful electronic embedding I/O and full set of communication ports The Magelis SCU Starter Kit consists of:. - Magelis SCU HMI Controller, 5.7 Inch (HMISCU8A5). - Controller Software SoMachine V4.1 DVD + License (SOMNACS41). - Power Supply Phaseo 24V (ABL8MEM24012). - USB PC/Terminal Cable (BMXXCAUSBH018) Manufacturer Series = HMISCU Product Range = Magelis SCU Display Type = TFT Display Size = 5.7 mm Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 4 Port Type = 2 x USB, Ethernet(RJ45), Serial Link Processor Type = CPU RISC Processor Speed = 333MHz
Request a Quote
Description
Magelis SCU controller delivers adequate functionality for control of small machines and simple processes, while saving up to 30% in installation and ownership costs. The integrated design of Magelis SCU delivers maximum functionality while keeping installation easy. Especially suitable for small machines and simple processes control, its state-of-the-art display provides a crystal-clear readability. Magelis SCU consists of:. - Modular STU screen, and the flexible mechanical mounting system 㘠22mm hole . - Rear module with cheap and powerful electronic embedding I/O and full set of communication ports The Magelis SCU Starter Kit consists of:. - Magelis SCU HMI Controller, 5.7 Inch (HMISCU8A5). - Controller Software SoMachine V4.1 DVD + License (SOMNACS41). - Power Supply Phaseo 24V (ABL8MEM24012). - USB PC/Terminal Cable (BMXXCAUSBH018) Manufacturer Series = HMISCU Product Range = Magelis SCU Display Type = TFT Display Size = 5.7 mm Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 4 Port Type = 2 x USB, Ethernet(RJ45), Serial Link Processor Type = CPU RISC Processor Speed = 333MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8874755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magelis SCU controller delivers adequate functionality for control of small machines and simple processes, while saving up to 30% in installation and ownership costs. The integrated design of Magelis SCU delivers maximum functionality while keeping installation easy. Especially suitable for small machines and simple processes control, its state-of-the-art display provides a crystal-clear readability. Magelis SCU consists of:. - Modular STU screen, and the flexible mechanical mounting system 㘠22mm hole . - Rear module with cheap and powerful electronic embedding I/O and full set of communication ports The Magelis SCU Starter Kit consists of:. - Magelis SCU HMI Controller, 5.7 Inch (HMISCU8A5). - Controller Software SoMachine V4.1 DVD + License (SOMNACS41). - Power Supply Phaseo 24V (ABL8MEM24012). - USB PC/Terminal Cable (BMXXCAUSBH018) Manufacturer Series = HMISCU Product Range = Magelis SCU Display Type = TFT Display Size = 5.7 mm Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 4 Port Type = 2 x USB, Ethernet(RJ45), Serial Link Processor Type = CPU RISC Processor Speed = 333MHz

Magelis SCU controller delivers adequate functionality for control of small machines and simple processes, while saving up to 30% in installation and ownership costs. The integrated design of Magelis SCU delivers maximum functionality while keeping installation easy. Especially suitable for small machines and simple processes control, its state-of-the-art display provides a crystal-clear readability. Magelis SCU consists of:. - Modular STU screen, and the flexible mechanical mounting system Ø 22mm hole . - Rear module with cheap and powerful electronic embedding I/O and full set of communication ports
The Magelis SCU Starter Kit consists of:. - Magelis SCU HMI Controller, 5.7 Inch (HMISCU8A5). - Controller Software SoMachine V4.1 DVD + License (SOMNACS41). - Power Supply Phaseo 24V (ABL8MEM24012). - USB PC/Terminal Cable (BMXXCAUSBH018)
Manufacturer Series = HMISCU
Product Range = Magelis SCU
Display Type = TFT
Display Size = 5.7 mm
Display Resolution = 320 x 240pixels
Display Colour = Colour
Number of Ports = 4
Port Type = 2 x USB, Ethernet(RJ45), Serial Link
Processor Type = CPU RISC
Processor Speed = 333MHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 8874755
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
Mounting accessories - 758-879/000-302 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details