Mitsubishi Corporation GT2512-STBD

Description
Mitsubishi Electric GOT2000 HMIs provide the user with a comprehensive range of options to ensure your application or process is covered. Comes equipped with a high speed CPU for responsive HMI operation even under high load processes including logging and device data transmission. Supporting a wide variety of communication options including RS232, RS485/422 and Ethernet making this series of HMI very versatile Premium processor coupled with expanded memory. Multi-touch operation. Wide variety of communication functions to ensure your application is covered. Double the speed for monitoring & booting of previous generation. Simplified setup and debugging controls for simple setup. Supports a wide variety of image formats, including PNG. Available in a variety of screen sizes, ranging from 7 Inch - 15 Inch Display Type = TFT Display Size = 12.1 in Display Resolution = 800 x 600pixels Display Colour = Colour Number of Ports = 7 Port Type = 1 x Ethernet, 1 x RS232, 1 x RS422/485, 1 x SD Card, 1 x USB Device, 2 x USB Host Onboard Memory = 80 MB Backlighting = Yes Supply Voltage = 24 V dc Width = 52mm
Request a Quote
Description
Mitsubishi Electric GOT2000 HMIs provide the user with a comprehensive range of options to ensure your application or process is covered. Comes equipped with a high speed CPU for responsive HMI operation even under high load processes including logging and device data transmission. Supporting a wide variety of communication options including RS232, RS485/422 and Ethernet making this series of HMI very versatile Premium processor coupled with expanded memory. Multi-touch operation. Wide variety of communication functions to ensure your application is covered. Double the speed for monitoring & booting of previous generation. Simplified setup and debugging controls for simple setup. Supports a wide variety of image formats, including PNG. Available in a variety of screen sizes, ranging from 7 Inch - 15 Inch Display Type = TFT Display Size = 12.1 in Display Resolution = 800 x 600pixels Display Colour = Colour Number of Ports = 7 Port Type = 1 x Ethernet, 1 x RS232, 1 x RS422/485, 1 x SD Card, 1 x USB Device, 2 x USB Host Onboard Memory = 80 MB Backlighting = Yes Supply Voltage = 24 V dc Width = 52mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1222762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mitsubishi Electric GOT2000 HMIs provide the user with a comprehensive range of options to ensure your application or process is covered. Comes equipped with a high speed CPU for responsive HMI operation even under high load processes including logging and device data transmission. Supporting a wide variety of communication options including RS232, RS485/422 and Ethernet making this series of HMI very versatile Premium processor coupled with expanded memory. Multi-touch operation. Wide variety of communication functions to ensure your application is covered. Double the speed for monitoring & booting of previous generation. Simplified setup and debugging controls for simple setup. Supports a wide variety of image formats, including PNG. Available in a variety of screen sizes, ranging from 7 Inch - 15 Inch Display Type = TFT Display Size = 12.1 in Display Resolution = 800 x 600pixels Display Colour = Colour Number of Ports = 7 Port Type = 1 x Ethernet, 1 x RS232, 1 x RS422/485, 1 x SD Card, 1 x USB Device, 2 x USB Host Onboard Memory = 80 MB Backlighting = Yes Supply Voltage = 24 V dc Width = 52mm

Mitsubishi Electric GOT2000 HMIs provide the user with a comprehensive range of options to ensure your application or process is covered. Comes equipped with a high speed CPU for responsive HMI operation even under high load processes including logging and device data transmission. Supporting a wide variety of communication options including RS232, RS485/422 and Ethernet making this series of HMI very versatile
Premium processor coupled with expanded memory. Multi-touch operation. Wide variety of communication functions to ensure your application is covered. Double the speed for monitoring & booting of previous generation. Simplified setup and debugging controls for simple setup. Supports a wide variety of image formats, including PNG. Available in a variety of screen sizes, ranging from 7 Inch - 15 Inch
Display Type = TFT
Display Size = 12.1 in
Display Resolution = 800 x 600pixels
Display Colour = Colour
Number of Ports = 7
Port Type = 1 x Ethernet, 1 x RS232, 1 x RS422/485, 1 x SD Card, 1 x USB Device, 2 x USB Host
Onboard Memory = 80 MB
Backlighting = Yes
Supply Voltage = 24 V dc
Width = 52mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 1222762
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 480 x 272pixels
View Details
Mounting accessories - 758-879/000-305 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details