Schneider Electric HMIGTO1310

Description
MAGELIS GTO HMI with optimised features. TFT 65K colours for all screen sizes. LED backlight enabling energy saving. Optimized communication via Ethernet- and serial link. SD card slot. Easy Installation. Up to 55°C for hot environment Product Range = Magelis GTO Display Type = TFT Display Size = 3.5 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 6 Port Type = 2 x COM1, 2 x Ethernet (RJ45), 2 x USB 2.0 Processor Type = RISC Processor Speed = 333MHz Onboard Memory = 96 MB
Request a Quote
Description
MAGELIS GTO HMI with optimised features. TFT 65K colours for all screen sizes. LED backlight enabling energy saving. Optimized communication via Ethernet- and serial link. SD card slot. Easy Installation. Up to 55°C for hot environment Product Range = Magelis GTO Display Type = TFT Display Size = 3.5 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 6 Port Type = 2 x COM1, 2 x Ethernet (RJ45), 2 x USB 2.0 Processor Type = RISC Processor Speed = 333MHz Onboard Memory = 96 MB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7815874 - RS Components, Ltd.
Corby, Northants, United Kingdom
MAGELIS GTO HMI with optimised features. TFT 65K colours for all screen sizes. LED backlight enabling energy saving. Optimized communication via Ethernet- and serial link. SD card slot. Easy Installation. Up to 55°C for hot environment Product Range = Magelis GTO Display Type = TFT Display Size = 3.5 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 6 Port Type = 2 x COM1, 2 x Ethernet (RJ45), 2 x USB 2.0 Processor Type = RISC Processor Speed = 333MHz Onboard Memory = 96 MB

MAGELIS GTO HMI with optimised features.
TFT 65K colours for all screen sizes. LED backlight enabling energy saving. Optimized communication via Ethernet- and serial link. SD card slot. Easy Installation. Up to 55°C for hot environment
Product Range = Magelis GTO
Display Type = TFT
Display Size = 3.5 in
Display Resolution = 320 x 240pixels
Display Colour = Colour
Number of Ports = 6
Port Type = 2 x COM1, 2 x Ethernet (RJ45), 2 x USB 2.0
Processor Type = RISC
Processor Speed = 333MHz
Onboard Memory = 96 MB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 7815874
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Connecting cable - 758-879/000-100 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-12.1AN-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.8 inch (198 mm)
View Details
3 suppliers