Magelis SCU controller delivers adequate functionality for control of small machines and simple processes, while saving up to 30% in installation and ownership costs. The integrated design of Magelis SCU delivers maximum functionality while keeping installation easy. Especially suitable for small machines and simple processes control, its state-of-the-art display provides a crystal-clear readability. Magelis SCU consists of:. - Modular STU screen, and the flexible mechanical mounting system à 22mm hole . - Rear module with cheap and powerful electronic embedding I/O and full set of communication ports
State of the art display. Rich communication capabilities. Easy machine maintenance and upgrade
Manufacturer Series = HMIS
Product Range = Magelis SCU
Display Type = TFT
Display Size = 3.5 in
Display Resolution = 320 x 240pixels
Display Colour = Colour
Backlighting = Yes
Width = 80mm
Length = 97.6mm
Depth = 31.5mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Touch Screen Displays |
| Product Number | 8152499 |
| Screen Type | LCD or other Flat Panel Display |