Schneider Electric HMIDT732

Description
The Magelis GTU range is an advanced HMI panel that delivers cutting-edge features inside an innovative modular body.Their touch-screen displays gives the user the flexibility of multi-touch navigation such as scrolling, sliding or zooming on a high-resolution screen that is also operable with gloves and through screen protection. LCD colour TFT display. Smartphone-like interface. High level of communication with all dual embedded interfaces. Front USB ports. Animated synoptic views with 8 types of animation (pressing the touch panel, colour changes, filling, movement, rotation, size, visibility and value display). IP66/IP67 protection. Advanced display in 3 sizes/Smart display in 3 sizes. Up to 60 ìŠ C for hot environment Manufacturer Series = HMIDT Product Range = Magelis GTU Display Type = TFT Display Size = 15 in Display Resolution = 1024 x 768pixels Display Colour = Colour Number of Ports = 6 Port Type = Ethernet, Serial, USB Processor Type = X86 Processor Speed = 1.3GHz
Request a Quote
Description
The Magelis GTU range is an advanced HMI panel that delivers cutting-edge features inside an innovative modular body.Their touch-screen displays gives the user the flexibility of multi-touch navigation such as scrolling, sliding or zooming on a high-resolution screen that is also operable with gloves and through screen protection. LCD colour TFT display. Smartphone-like interface. High level of communication with all dual embedded interfaces. Front USB ports. Animated synoptic views with 8 types of animation (pressing the touch panel, colour changes, filling, movement, rotation, size, visibility and value display). IP66/IP67 protection. Advanced display in 3 sizes/Smart display in 3 sizes. Up to 60 ìŠ C for hot environment Manufacturer Series = HMIDT Product Range = Magelis GTU Display Type = TFT Display Size = 15 in Display Resolution = 1024 x 768pixels Display Colour = Colour Number of Ports = 6 Port Type = Ethernet, Serial, USB Processor Type = X86 Processor Speed = 1.3GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8428150 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Magelis GTU range is an advanced HMI panel that delivers cutting-edge features inside an innovative modular body.Their touch-screen displays gives the user the flexibility of multi-touch navigation such as scrolling, sliding or zooming on a high-resolution screen that is also operable with gloves and through screen protection. LCD colour TFT display. Smartphone-like interface. High level of communication with all dual embedded interfaces. Front USB ports. Animated synoptic views with 8 types of animation (pressing the touch panel, colour changes, filling, movement, rotation, size, visibility and value display). IP66/IP67 protection. Advanced display in 3 sizes/Smart display in 3 sizes. Up to 60 ìŠ C for hot environment Manufacturer Series = HMIDT Product Range = Magelis GTU Display Type = TFT Display Size = 15 in Display Resolution = 1024 x 768pixels Display Colour = Colour Number of Ports = 6 Port Type = Ethernet, Serial, USB Processor Type = X86 Processor Speed = 1.3GHz

The Magelis GTU range is an advanced HMI panel that delivers cutting-edge features inside an innovative modular body.Their touch-screen displays gives the user the flexibility of multi-touch navigation such as scrolling, sliding or zooming on a high-resolution screen that is also operable with gloves and through screen protection.
LCD colour TFT display. Smartphone-like interface. High level of communication with all dual embedded interfaces. Front USB ports. Animated synoptic views with 8 types of animation (pressing the touch panel, colour changes, filling, movement, rotation, size, visibility and value display). IP66/IP67 protection. Advanced display in 3 sizes/Smart display in 3 sizes. Up to 60 ÌŠ C for hot environment
Manufacturer Series = HMIDT
Product Range = Magelis GTU
Display Type = TFT
Display Size = 15 in
Display Resolution = 1024 x 768pixels
Display Colour = Colour
Number of Ports = 6
Port Type = Ethernet, Serial, USB
Processor Type = X86
Processor Speed = 1.3GHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 8428150
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 7.5 inch (190 mm)
View Details
Touch Screen Overlays - 360-2442-ND - DigiKey
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
View Details