Mitsubishi Corporation GT1030-HBD2

Description
The GT1030 HMIs are available with different models for RS232 and RS422 connection to the monitored device (PLC/ Drive etc.),Easy screen design,Thanks to the touch panel design, touch keys can be quickly created and placed in any position with 1 pixel accuracy.,Multi-lang uage operation,The GT1030 can display a number of languages for a variety of countries and areas. Language switching windows can be easily created allowing up to 10 languages to be switched between.,Versatile mounting,Both horizontal and vertical mounting is available to meet the needs of different applications.,Enhanc ed Visualisation,Thanks to the 3-color backlight screen of the GT1030 both flashing screens and different screen colors can be selected based on the type of information being displayed. Depending on the terminal type it is possible to switch between red, orange and green. For example, a PLC value could be used to switch the backlight status from green (condition OK) to red (warning). Manufacturer Series = GT10 Product Range = GOT1000 Display Type = STN LCD Display Size = 4.5 in Display Resolution = 288 x 96pixels Display Colour = Monochrome Port Type = RS232 Onboard Memory = 1.5 MB Backlighting = Yes Supply Voltage = 24 V dc
Request a Quote
Description
The GT1030 HMIs are available with different models for RS232 and RS422 connection to the monitored device (PLC/ Drive etc.),Easy screen design,Thanks to the touch panel design, touch keys can be quickly created and placed in any position with 1 pixel accuracy.,Multi-lang uage operation,The GT1030 can display a number of languages for a variety of countries and areas. Language switching windows can be easily created allowing up to 10 languages to be switched between.,Versatile mounting,Both horizontal and vertical mounting is available to meet the needs of different applications.,Enhanc ed Visualisation,Thanks to the 3-color backlight screen of the GT1030 both flashing screens and different screen colors can be selected based on the type of information being displayed. Depending on the terminal type it is possible to switch between red, orange and green. For example, a PLC value could be used to switch the backlight status from green (condition OK) to red (warning). Manufacturer Series = GT10 Product Range = GOT1000 Display Type = STN LCD Display Size = 4.5 in Display Resolution = 288 x 96pixels Display Colour = Monochrome Port Type = RS232 Onboard Memory = 1.5 MB Backlighting = Yes Supply Voltage = 24 V dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 492979 - RS Components, Ltd.
Corby, Northants, United Kingdom
The GT1030 HMIs are available with different models for RS232 and RS422 connection to the monitored device (PLC/ Drive etc.),Easy screen design,Thanks to the touch panel design, touch keys can be quickly created and placed in any position with 1 pixel accuracy.,Multi-lang uage operation,The GT1030 can display a number of languages for a variety of countries and areas. Language switching windows can be easily created allowing up to 10 languages to be switched between.,Versatile mounting,Both horizontal and vertical mounting is available to meet the needs of different applications.,Enhanc ed Visualisation,Thanks to the 3-color backlight screen of the GT1030 both flashing screens and different screen colors can be selected based on the type of information being displayed. Depending on the terminal type it is possible to switch between red, orange and green. For example, a PLC value could be used to switch the backlight status from green (condition OK) to red (warning). Manufacturer Series = GT10 Product Range = GOT1000 Display Type = STN LCD Display Size = 4.5 in Display Resolution = 288 x 96pixels Display Colour = Monochrome Port Type = RS232 Onboard Memory = 1.5 MB Backlighting = Yes Supply Voltage = 24 V dc

The GT1030 HMIs are available with different models for RS232 and RS422 connection to the monitored device (PLC/ Drive etc.),Easy screen design,Thanks to the touch panel design, touch keys can be quickly created and placed in any position with 1 pixel accuracy.,Multi-language operation,The GT1030 can display a number of languages for a variety of countries and areas. Language switching windows can be easily created allowing up to 10 languages to be switched between.,Versatile mounting,Both horizontal and vertical mounting is available to meet the needs of different applications.,Enhanced Visualisation,Thanks to the 3-color backlight screen of the GT1030 both flashing screens and different screen colors can be selected based on the type of information being displayed. Depending on the terminal type it is possible to switch between red, orange and green. For example, a PLC value could be used to switch the backlight status from green (condition OK) to red (warning).
Manufacturer Series = GT10
Product Range = GOT1000
Display Type = STN LCD
Display Size = 4.5 in
Display Resolution = 288 x 96pixels
Display Colour = Monochrome
Port Type = RS232
Onboard Memory = 1.5 MB
Backlighting = Yes
Supply Voltage = 24 V dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 492979
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

12.1
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details
Touch Screen Overlays - 360-2446-ND - DigiKey
Specs
External Connections 4-Wire
Sensor Type Resistive
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 7.5 inch (190 mm)
View Details
Connecting cable - 758-879/000-100 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details