Mitsubishi Corporation GS2107-WTBD

Description
Mitsubishi Electric GOT2000 HMIs provide the user with a comprehensive range of options to ensure your application or process is covered. Comes equipped with a high speed CPU for responsive HMI operation even under high load processes including logging and device data transmission. Supporting a wide variety of communication options including RS232, RS485/422 and Ethernet making this series of HMI very versatile Premium processor coupled with expanded memory. Multi-touch operation. Wide variety of communication functions to ensure your application is covered. Double the speed for monitoring & booting of previous generation. Simplified setup and debugging controls for simple setup. Supports a wide variety of image formats, including PNG. Available in a variety of screen sizes:. - 4.3 Inch, stock no. 901-6203. - 7 Inch, stock no. 828-0529. - 10 Inch, stock no. 828-0510 Manufacturer Series = GS21 Product Range = GOT2000 Display Type = TFT LCD Display Size = 7 in Display Resolution = 800 x 480pixels Display Colour = Colour Number of Ports = 5 Port Type = Ethernet, RS232, RS422, SD Card, USB Processor Type = PLC CPU Processor Speed = 0.00015MHz
Request a Quote
Description
Mitsubishi Electric GOT2000 HMIs provide the user with a comprehensive range of options to ensure your application or process is covered. Comes equipped with a high speed CPU for responsive HMI operation even under high load processes including logging and device data transmission. Supporting a wide variety of communication options including RS232, RS485/422 and Ethernet making this series of HMI very versatile Premium processor coupled with expanded memory. Multi-touch operation. Wide variety of communication functions to ensure your application is covered. Double the speed for monitoring & booting of previous generation. Simplified setup and debugging controls for simple setup. Supports a wide variety of image formats, including PNG. Available in a variety of screen sizes:. - 4.3 Inch, stock no. 901-6203. - 7 Inch, stock no. 828-0529. - 10 Inch, stock no. 828-0510 Manufacturer Series = GS21 Product Range = GOT2000 Display Type = TFT LCD Display Size = 7 in Display Resolution = 800 x 480pixels Display Colour = Colour Number of Ports = 5 Port Type = Ethernet, RS232, RS422, SD Card, USB Processor Type = PLC CPU Processor Speed = 0.00015MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Mitsubishi Electric GOT2000 HMIs provide the user with a comprehensive range of options to ensure your application or process is covered. Comes equipped with a high speed CPU for responsive HMI operation even under high load processes including logging and device data transmission. Supporting a wide variety of communication options including RS232, RS485/422 and Ethernet making this series of HMI very versatile Premium processor coupled with expanded memory. Multi-touch operation. Wide variety of communication functions to ensure your application is covered. Double the speed for monitoring & booting of previous generation. Simplified setup and debugging controls for simple setup. Supports a wide variety of image formats, including PNG. Available in a variety of screen sizes:. - 4.3 Inch, stock no. 901-6203. - 7 Inch, stock no. 828-0529. - 10 Inch, stock no. 828-0510 Manufacturer Series = GS21 Product Range = GOT2000 Display Type = TFT LCD Display Size = 7 in Display Resolution = 800 x 480pixels Display Colour = Colour Number of Ports = 5 Port Type = Ethernet, RS232, RS422, SD Card, USB Processor Type = PLC CPU Processor Speed = 0.00015MHz

Mitsubishi Electric GOT2000 HMIs provide the user with a comprehensive range of options to ensure your application or process is covered. Comes equipped with a high speed CPU for responsive HMI operation even under high load processes including logging and device data transmission. Supporting a wide variety of communication options including RS232, RS485/422 and Ethernet making this series of HMI very versatile
Premium processor coupled with expanded memory. Multi-touch operation. Wide variety of communication functions to ensure your application is covered. Double the speed for monitoring & booting of previous generation. Simplified setup and debugging controls for simple setup. Supports a wide variety of image formats, including PNG. Available in a variety of screen sizes:. - 4.3 Inch, stock no. 901-6203. - 7 Inch, stock no. 828-0529. - 10 Inch, stock no. 828-0510
Manufacturer Series = GS21
Product Range = GOT2000
Display Type = TFT LCD
Display Size = 7 in
Display Resolution = 800 x 480pixels
Display Colour = Colour
Number of Ports = 5
Port Type = Ethernet, RS232, RS422, SD Card, USB
Processor Type = PLC CPU
Processor Speed = 0.00015MHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 8280529
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Screen Type LCD or other Flat Panel Display
View Details
 - 1233861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-12.1AN-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.8 inch (198 mm)
View Details
3 suppliers
Control Panel - 762-6303/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details