Crouzet 88970577

Description
CTP110-E performance starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to em4 Ethernet PLC 9.7 Inch HMI,em4 Ethernet PLC,Programming and connection cables,Crouzet Touch Soft TFT-LCD resistive touch screen,Fan less cooling system,32 bit 600Mhz or 1 Ghz Cortex-A8 processor,Built-in RTC,Direct communcation with Millenium 3 logic controller,MODBUS RS232/485 protocol,MODBUS TCP/IP protocol,Integrated VNC server,Additional function provided, Emails, recipe database, enhanced security and many more,CE mark, cULus listed Product Range = em4, Millenium 3 Display Type = LCD Display Size = 9.7 in Display Resolution = 1024 x 768pixels Display Colour = Colour Backlighting = Yes Supply Voltage = 24 V dc Minimum Operating Temperature = 0°C Dimensions = 260.6 x 203.1 x 36.5 mm Depth = 36.5mm
Request a Quote
Description
CTP110-E performance starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to em4 Ethernet PLC 9.7 Inch HMI,em4 Ethernet PLC,Programming and connection cables,Crouzet Touch Soft TFT-LCD resistive touch screen,Fan less cooling system,32 bit 600Mhz or 1 Ghz Cortex-A8 processor,Built-in RTC,Direct communcation with Millenium 3 logic controller,MODBUS RS232/485 protocol,MODBUS TCP/IP protocol,Integrated VNC server,Additional function provided, Emails, recipe database, enhanced security and many more,CE mark, cULus listed Product Range = em4, Millenium 3 Display Type = LCD Display Size = 9.7 in Display Resolution = 1024 x 768pixels Display Colour = Colour Backlighting = Yes Supply Voltage = 24 V dc Minimum Operating Temperature = 0°C Dimensions = 260.6 x 203.1 x 36.5 mm Depth = 36.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1237019 - RS Components, Ltd.
Corby, Northants, United Kingdom
CTP110-E performance starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to em4 Ethernet PLC 9.7 Inch HMI,em4 Ethernet PLC,Programming and connection cables,Crouzet Touch Soft TFT-LCD resistive touch screen,Fan less cooling system,32 bit 600Mhz or 1 Ghz Cortex-A8 processor,Built-in RTC,Direct communcation with Millenium 3 logic controller,MODBUS RS232/485 protocol,MODBUS TCP/IP protocol,Integrated VNC server,Additional function provided, Emails, recipe database, enhanced security and many more,CE mark, cULus listed Product Range = em4, Millenium 3 Display Type = LCD Display Size = 9.7 in Display Resolution = 1024 x 768pixels Display Colour = Colour Backlighting = Yes Supply Voltage = 24 V dc Minimum Operating Temperature = 0°C Dimensions = 260.6 x 203.1 x 36.5 mm Depth = 36.5mm

CTP110-E performance starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to em4 Ethernet PLC
9.7 Inch HMI,em4 Ethernet PLC,Programming and connection cables,Crouzet Touch Soft
TFT-LCD resistive touch screen,Fan less cooling system,32 bit 600Mhz or 1 Ghz Cortex-A8 processor,Built-in RTC,Direct communcation with Millenium 3 logic controller,MODBUS RS232/485 protocol,MODBUS TCP/IP protocol,Integrated VNC server,Additional function provided, Emails, recipe database, enhanced security and many more,CE mark, cULus listed
Product Range = em4, Millenium 3
Display Type = LCD
Display Size = 9.7 in
Display Resolution = 1024 x 768pixels
Display Colour = Colour
Backlighting = Yes
Supply Voltage = 24 V dc
Minimum Operating Temperature = 0°C
Dimensions = 260.6 x 203.1 x 36.5 mm
Depth = 36.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 1237019
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Mounting accessories - 762-9324 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Operating Temperature -4 to 104 F (-20 to 40 C)
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 480 x 272pixels
View Details
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details