Red Lion Controls, Inc. G09C0000

Description
Red Lion Graphite advanced operator panels are the industry’s first rugged HMI touchscreens to combine a wide range of versatile plug-in modules with protocol conversion, data logging and web-based monitoring and control. With all cast-aluminium construction and UL Class 1, Division 2, ABS, ATEX and IECEx zone 2/22 approvals, Graphite HMIs support wide operating temperatures and high shock/vibration tolerances to enable you to connect, monitor and control processes regardless of environment. Graphite HMIs Series with a size from 7 Inch till 12 Inch. Rugged cast-aluminium housing. Convert up to 20 protocols simultaneously from over 300 supported drivers. Real-time data logging provides historic visibility to support process improvements. Provide built‑in data logging (SD card), web server and FTP for remote access. Send email and/or SMS notifications on alarm conditions. USB synchronization of database and log files. Variety of plug-in modules expand capabilities. UL Class 1, Division 2 Listed for hazardous locations, ABS and ATEX/IECEx zone 2/22 approved. Crimson 3.0 software for easy drag-and-drop programming Manufacturer Series = GRAPHITE Display Type = TFT Display Size = 9 in Display Resolution = 800 x 480pixels Display Colour = Colour Number of Ports = 7 Port Type = 2 x USB Host, COM (RS232), COM (RS485), Ethernet (NIC), PGM (RS232), USB (Type B) Supply Voltage = 24 V dc Depth = 52.4mm Minimum Operating Temperature = -20°C
Request a Quote
Description
Red Lion Graphite advanced operator panels are the industry’s first rugged HMI touchscreens to combine a wide range of versatile plug-in modules with protocol conversion, data logging and web-based monitoring and control. With all cast-aluminium construction and UL Class 1, Division 2, ABS, ATEX and IECEx zone 2/22 approvals, Graphite HMIs support wide operating temperatures and high shock/vibration tolerances to enable you to connect, monitor and control processes regardless of environment. Graphite HMIs Series with a size from 7 Inch till 12 Inch. Rugged cast-aluminium housing. Convert up to 20 protocols simultaneously from over 300 supported drivers. Real-time data logging provides historic visibility to support process improvements. Provide built‑in data logging (SD card), web server and FTP for remote access. Send email and/or SMS notifications on alarm conditions. USB synchronization of database and log files. Variety of plug-in modules expand capabilities. UL Class 1, Division 2 Listed for hazardous locations, ABS and ATEX/IECEx zone 2/22 approved. Crimson 3.0 software for easy drag-and-drop programming Manufacturer Series = GRAPHITE Display Type = TFT Display Size = 9 in Display Resolution = 800 x 480pixels Display Colour = Colour Number of Ports = 7 Port Type = 2 x USB Host, COM (RS232), COM (RS485), Ethernet (NIC), PGM (RS232), USB (Type B) Supply Voltage = 24 V dc Depth = 52.4mm Minimum Operating Temperature = -20°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9055545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red Lion Graphite advanced operator panels are the industry’s first rugged HMI touchscreens to combine a wide range of versatile plug-in modules with protocol conversion, data logging and web-based monitoring and control. With all cast-aluminium construction and UL Class 1, Division 2, ABS, ATEX and IECEx zone 2/22 approvals, Graphite HMIs support wide operating temperatures and high shock/vibration tolerances to enable you to connect, monitor and control processes regardless of environment. Graphite HMIs Series with a size from 7 Inch till 12 Inch. Rugged cast-aluminium housing. Convert up to 20 protocols simultaneously from over 300 supported drivers. Real-time data logging provides historic visibility to support process improvements. Provide built‑in data logging (SD card), web server and FTP for remote access. Send email and/or SMS notifications on alarm conditions. USB synchronization of database and log files. Variety of plug-in modules expand capabilities. UL Class 1, Division 2 Listed for hazardous locations, ABS and ATEX/IECEx zone 2/22 approved. Crimson 3.0 software for easy drag-and-drop programming Manufacturer Series = GRAPHITE Display Type = TFT Display Size = 9 in Display Resolution = 800 x 480pixels Display Colour = Colour Number of Ports = 7 Port Type = 2 x USB Host, COM (RS232), COM (RS485), Ethernet (NIC), PGM (RS232), USB (Type B) Supply Voltage = 24 V dc Depth = 52.4mm Minimum Operating Temperature = -20°C

Red Lion Graphite advanced operator panels are the industry’s first rugged HMI touchscreens to combine a wide range of versatile plug-in modules with protocol conversion, data logging and web-based monitoring and control. With all cast-aluminium construction and UL Class 1, Division 2, ABS, ATEX and IECEx zone 2/22 approvals, Graphite HMIs support wide operating temperatures and high shock/vibration tolerances to enable you to connect, monitor and control processes regardless of environment.
Graphite HMIs Series with a size from 7 Inch till 12 Inch. Rugged cast-aluminium housing. Convert up to 20 protocols simultaneously from over 300 supported drivers. Real-time data logging provides historic visibility to support process improvements. Provide built‑in data logging (SD card), web server and FTP for remote access. Send email and/or SMS notifications on alarm conditions. USB synchronization of database and log files. Variety of plug-in modules expand capabilities. UL Class 1, Division 2 Listed for hazardous locations, ABS and ATEX/IECEx zone 2/22 approved. Crimson 3.0 software for easy drag-and-drop programming
Manufacturer Series = GRAPHITE
Display Type = TFT
Display Size = 9 in
Display Resolution = 800 x 480pixels
Display Colour = Colour
Number of Ports = 7
Port Type = 2 x USB Host, COM (RS232), COM (RS485), Ethernet (NIC), PGM (RS232), USB (Type B)
Supply Voltage = 24 V dc
Depth = 52.4mm
Minimum Operating Temperature = -20°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 9055545
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Mounting accessories - 762-9214 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-12.1AW-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.93 inch (176 mm)
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details