Crouzet 88970525

Description
CT104 essential starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to Millenium 3 Micro-PLC. 4.3 Inch HMI,Millenium 3 Micro-PLC,Programmin g and connection cables,Crouzet Touch Soft TFT-LCD resistive touch screen,Fan less cooling system,32 bit 600 MHz Cortex-A8 processor,Built-in RTC,Direct communication with Millenium 3 Micro-PLC,MODBUS RS232/485 protocol,CE Mark Product Range = em4, Millenium 3 Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 2 Port Type = RS-232/RS-485, USB 2.0 Processor Speed = 400MHz Onboard Memory = 128 (Flash) MB, 64 (RAM) MB Backlighting = Yes
Request a Quote
Description
CT104 essential starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to Millenium 3 Micro-PLC. 4.3 Inch HMI,Millenium 3 Micro-PLC,Programmin g and connection cables,Crouzet Touch Soft TFT-LCD resistive touch screen,Fan less cooling system,32 bit 600 MHz Cortex-A8 processor,Built-in RTC,Direct communication with Millenium 3 Micro-PLC,MODBUS RS232/485 protocol,CE Mark Product Range = em4, Millenium 3 Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 2 Port Type = RS-232/RS-485, USB 2.0 Processor Speed = 400MHz Onboard Memory = 128 (Flash) MB, 64 (RAM) MB Backlighting = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1237010 - RS Components, Ltd.
Corby, Northants, United Kingdom
CT104 essential starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to Millenium 3 Micro-PLC. 4.3 Inch HMI,Millenium 3 Micro-PLC,Programmin g and connection cables,Crouzet Touch Soft TFT-LCD resistive touch screen,Fan less cooling system,32 bit 600 MHz Cortex-A8 processor,Built-in RTC,Direct communication with Millenium 3 Micro-PLC,MODBUS RS232/485 protocol,CE Mark Product Range = em4, Millenium 3 Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 2 Port Type = RS-232/RS-485, USB 2.0 Processor Speed = 400MHz Onboard Memory = 128 (Flash) MB, 64 (RAM) MB Backlighting = Yes

CT104 essential starter kit from Crouzet. This C-Touch HMI starter kit offers a high quality and a high performance HMI with a direct connection to Millenium 3 Micro-PLC.
4.3 Inch HMI,Millenium 3 Micro-PLC,Programming and connection cables,Crouzet Touch Soft
TFT-LCD resistive touch screen,Fan less cooling system,32 bit 600 MHz Cortex-A8 processor,Built-in RTC,Direct communication with Millenium 3 Micro-PLC,MODBUS RS232/485 protocol,CE Mark
Product Range = em4, Millenium 3
Display Type = TFT LCD
Display Size = 4.3 in
Display Resolution = 480 x 272pixels
Display Colour = Colour
Number of Ports = 2
Port Type = RS-232/RS-485, USB 2.0
Processor Speed = 400MHz
Onboard Memory = 128 (Flash) MB, 64 (RAM) MB
Backlighting = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 1237010
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-4201/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-15.6AW-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 8.43 inch (214 mm)
View Details
3 suppliers
 - 8937783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 800x600; 800 x 600pixels
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details