Schneider Electric HMIGTO2310

Description
MAGELIS GTO HMI with optimised features. TFT 65K colours for all screen sizes. LED backlight enabling energy saving. Optimized communication via Ethernet- and serial link. SD card slot. Easy Installation. Up to 55°C for hot environment Product Range = Magelis GTO Display Type = TFT Display Size = 5.7 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 7 Port Type = 2 x COM2, 2 x Ethernet (RJ45), 2 x USB 2.0, COM1 Processor Type = RISC Processor Speed = 333MHz Onboard Memory = 96 MB
Request a Quote
Description
MAGELIS GTO HMI with optimised features. TFT 65K colours for all screen sizes. LED backlight enabling energy saving. Optimized communication via Ethernet- and serial link. SD card slot. Easy Installation. Up to 55°C for hot environment Product Range = Magelis GTO Display Type = TFT Display Size = 5.7 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 7 Port Type = 2 x COM2, 2 x Ethernet (RJ45), 2 x USB 2.0, COM1 Processor Type = RISC Processor Speed = 333MHz Onboard Memory = 96 MB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
MAGELIS GTO HMI with optimised features. TFT 65K colours for all screen sizes. LED backlight enabling energy saving. Optimized communication via Ethernet- and serial link. SD card slot. Easy Installation. Up to 55°C for hot environment Product Range = Magelis GTO Display Type = TFT Display Size = 5.7 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 7 Port Type = 2 x COM2, 2 x Ethernet (RJ45), 2 x USB 2.0, COM1 Processor Type = RISC Processor Speed = 333MHz Onboard Memory = 96 MB

MAGELIS GTO HMI with optimised features.
TFT 65K colours for all screen sizes. LED backlight enabling energy saving. Optimized communication via Ethernet- and serial link. SD card slot. Easy Installation. Up to 55°C for hot environment
Product Range = Magelis GTO
Display Type = TFT
Display Size = 5.7 in
Display Resolution = 320 x 240pixels
Display Colour = Colour
Number of Ports = 7
Port Type = 2 x COM2, 2 x Ethernet (RJ45), 2 x USB 2.0, COM1
Processor Type = RISC
Processor Speed = 333MHz
Onboard Memory = 96 MB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 7815887
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 7859871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
Web Panel - 762-4101 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details