Crouzet 88970554

Description
Programmable touch panel for the Millenium 3 micro-PLC. 4.3’’ TFT-LCD compact resistive touch panels. 65536 colors, LED backlight. Graphical resolution is 480 x 272 pixels. Wide viewing angle : 70° horizontally and vertically. Fan-less cooling system. Text, data, graphic, animation display. Processing of alarms and recipes. 128 MB flash memory storage. Direct communication via the Millenium 3 programming port. Programmable with user-friendly EB . RS232/RS485 serial port. MTP6/50: USB 2.0 port for programming. MTP8/50: Ethernet port for programming and communication Product Range = em4, Millenium 3 Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 2 Port Type = RS-232/RS-485, USB 2.0 Processor Speed = 400MHz Onboard Memory = 128 (Flash) MB, 64 (RAM) MB Backlighting = Yes
Request a Quote
Description
Programmable touch panel for the Millenium 3 micro-PLC. 4.3’’ TFT-LCD compact resistive touch panels. 65536 colors, LED backlight. Graphical resolution is 480 x 272 pixels. Wide viewing angle : 70° horizontally and vertically. Fan-less cooling system. Text, data, graphic, animation display. Processing of alarms and recipes. 128 MB flash memory storage. Direct communication via the Millenium 3 programming port. Programmable with user-friendly EB . RS232/RS485 serial port. MTP6/50: USB 2.0 port for programming. MTP8/50: Ethernet port for programming and communication Product Range = em4, Millenium 3 Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 2 Port Type = RS-232/RS-485, USB 2.0 Processor Speed = 400MHz Onboard Memory = 128 (Flash) MB, 64 (RAM) MB Backlighting = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1237013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Programmable touch panel for the Millenium 3 micro-PLC. 4.3’’ TFT-LCD compact resistive touch panels. 65536 colors, LED backlight. Graphical resolution is 480 x 272 pixels. Wide viewing angle : 70° horizontally and vertically. Fan-less cooling system. Text, data, graphic, animation display. Processing of alarms and recipes. 128 MB flash memory storage. Direct communication via the Millenium 3 programming port. Programmable with user-friendly EB . RS232/RS485 serial port. MTP6/50: USB 2.0 port for programming. MTP8/50: Ethernet port for programming and communication Product Range = em4, Millenium 3 Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 2 Port Type = RS-232/RS-485, USB 2.0 Processor Speed = 400MHz Onboard Memory = 128 (Flash) MB, 64 (RAM) MB Backlighting = Yes

Programmable touch panel for the Millenium 3 micro-PLC.
4.3’’ TFT-LCD compact resistive touch panels. 65536 colors, LED backlight. Graphical resolution is 480 x 272 pixels. Wide viewing angle : 70° horizontally and vertically. Fan-less cooling system. Text, data, graphic, animation display. Processing of alarms and recipes. 128 MB flash memory storage. Direct communication via the Millenium 3 programming port. Programmable with user-friendly EB . RS232/RS485 serial port. MTP6/50: USB 2.0 port for programming. MTP8/50: Ethernet port for programming and communication
Product Range = em4, Millenium 3
Display Type = TFT LCD
Display Size = 4.3 in
Display Resolution = 480 x 272pixels
Display Colour = Colour
Number of Ports = 2
Port Type = RS-232/RS-485, USB 2.0
Processor Speed = 400MHz
Onboard Memory = 128 (Flash) MB, 64 (RAM) MB
Backlighting = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 1237013
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details
 - 7859887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
Mounting accessories - 758-879/000-305 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details