Panasonic AIGT0232H

Description
Professional range of Touch-Screen HMIs which can offer an upgrade to not only the aesthetic look of your machine but lower the running cost without sacrificing features or quality. Long term stable performance without the risk of lost data as it is saved to FLASH-ROM Provides the user with simulataneous operation of GT data transfer and PLC debugging once the Touch-Screen HMI is connected to a Computer using the FP Software ( 815-5583 or 815-5580 ). Designed with an analogue resistive touch screen to arrange switch configurations on the HMI however you want. Bright and easy to read screen allows for simple status recognition. Supports RS232/RS422 communication options. Supplied in both 5V DC & 24V DC options. Tri-Colour Backlight Led screen which can be controlled directly from the PLC. Frontal IP65 rating providing Dust-Proof and Drip-Proof protection when panel mounted. 128x64 DPI Resolution. Up to 72 characters displayed with a 10-Dot font Extensive functionality provides the user with enhanced customisation of information for enhanced customisation. Write Device Function Modification of PLC data from the Touch-Screen HMI or adjust on/off according to the PLC status or screen number. Recipe Function With the aim of simplyfiying PLC programming, the recipe function allows settings via product item etc. (up to 3,600 words) making diagnosis and staus recognition even easier. Graph Function Offers production or operation status in line or bar graph format Manufacturer Series = GT Product Range = Programmable Display Display Type = LCD Display Size = 70.38 x 35.18 mm Display Resolution = 128 x 64pixels Display Colour = Monochrome Number of Ports = 2 Port Type = COM, RS232C Onboard Memory = 384 kB Backlighting = Yes
Request a Quote
Description
Professional range of Touch-Screen HMIs which can offer an upgrade to not only the aesthetic look of your machine but lower the running cost without sacrificing features or quality. Long term stable performance without the risk of lost data as it is saved to FLASH-ROM Provides the user with simulataneous operation of GT data transfer and PLC debugging once the Touch-Screen HMI is connected to a Computer using the FP Software ( 815-5583 or 815-5580 ). Designed with an analogue resistive touch screen to arrange switch configurations on the HMI however you want. Bright and easy to read screen allows for simple status recognition. Supports RS232/RS422 communication options. Supplied in both 5V DC & 24V DC options. Tri-Colour Backlight Led screen which can be controlled directly from the PLC. Frontal IP65 rating providing Dust-Proof and Drip-Proof protection when panel mounted. 128x64 DPI Resolution. Up to 72 characters displayed with a 10-Dot font Extensive functionality provides the user with enhanced customisation of information for enhanced customisation. Write Device Function Modification of PLC data from the Touch-Screen HMI or adjust on/off according to the PLC status or screen number. Recipe Function With the aim of simplyfiying PLC programming, the recipe function allows settings via product item etc. (up to 3,600 words) making diagnosis and staus recognition even easier. Graph Function Offers production or operation status in line or bar graph format Manufacturer Series = GT Product Range = Programmable Display Display Type = LCD Display Size = 70.38 x 35.18 mm Display Resolution = 128 x 64pixels Display Colour = Monochrome Number of Ports = 2 Port Type = COM, RS232C Onboard Memory = 384 kB Backlighting = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8155489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Touch-Screen HMIs which can offer an upgrade to not only the aesthetic look of your machine but lower the running cost without sacrificing features or quality. Long term stable performance without the risk of lost data as it is saved to FLASH-ROM Provides the user with simulataneous operation of GT data transfer and PLC debugging once the Touch-Screen HMI is connected to a Computer using the FP Software ( 815-5583 or 815-5580 ). Designed with an analogue resistive touch screen to arrange switch configurations on the HMI however you want. Bright and easy to read screen allows for simple status recognition. Supports RS232/RS422 communication options. Supplied in both 5V DC & 24V DC options. Tri-Colour Backlight Led screen which can be controlled directly from the PLC. Frontal IP65 rating providing Dust-Proof and Drip-Proof protection when panel mounted. 128x64 DPI Resolution. Up to 72 characters displayed with a 10-Dot font Extensive functionality provides the user with enhanced customisation of information for enhanced customisation. Write Device Function Modification of PLC data from the Touch-Screen HMI or adjust on/off according to the PLC status or screen number. Recipe Function With the aim of simplyfiying PLC programming, the recipe function allows settings via product item etc. (up to 3,600 words) making diagnosis and staus recognition even easier. Graph Function Offers production or operation status in line or bar graph format Manufacturer Series = GT Product Range = Programmable Display Display Type = LCD Display Size = 70.38 x 35.18 mm Display Resolution = 128 x 64pixels Display Colour = Monochrome Number of Ports = 2 Port Type = COM, RS232C Onboard Memory = 384 kB Backlighting = Yes

Professional range of Touch-Screen HMIs which can offer an upgrade to not only the aesthetic look of your machine but lower the running cost without sacrificing features or quality. Long term stable performance without the risk of lost data as it is saved to FLASH-ROM
Provides the user with simulataneous operation of GT data transfer and PLC debugging once the Touch-Screen HMI is connected to a Computer using the FP Software ( 815-5583 or 815-5580 ). Designed with an analogue resistive touch screen to arrange switch configurations on the HMI however you want. Bright and easy to read screen allows for simple status recognition. Supports RS232/RS422 communication options. Supplied in both 5V DC & 24V DC options. Tri-Colour Backlight Led screen which can be controlled directly from the PLC. Frontal IP65 rating providing Dust-Proof and Drip-Proof protection when panel mounted. 128x64 DPI Resolution. Up to 72 characters displayed with a 10-Dot font
Extensive functionality provides the user with enhanced customisation of information for enhanced customisation. Write Device Function Modification of PLC data from the Touch-Screen HMI or adjust on/off according to the PLC status or screen number. Recipe Function With the aim of simplyfiying PLC programming, the recipe function allows settings via product item etc. (up to 3,600 words) making diagnosis and staus recognition even easier. Graph Function Offers production or operation status in line or bar graph format
Manufacturer Series = GT
Product Range = Programmable Display
Display Type = LCD
Display Size = 70.38 x 35.18 mm
Display Resolution = 128 x 64pixels
Display Colour = Monochrome
Number of Ports = 2
Port Type = COM, RS232C
Onboard Memory = 384 kB
Backlighting = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 8155489
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Mounting accessories - 762-9215 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Four-Wire Analog Resistive Touch Screen - TP02190A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 12.64 inch (321 mm)
View Details
3 suppliers
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details