OMRON Automation and Safety NB3Q-TW01B

Description
The smallest screen size of the NB HMI series comes with a TFT LCD screen and a resolution of 320 x 240 pixels. A perfect size when space is limited and ideal when only a few screens with buttons, texts and values are sufficient to operate and monitor the process. There are two different models where the top model is equipped with an Ethernet and USB host port to make it easy to update the project or exchange data over a network. Touch Screen Panel 3.5 inches with 65536 colours. Long-life LED backlight. 128 MB internal memory. IP65 protection. USB memory stick support. Vector and bitmap graphics Manufacturer Series = NB Display Type = TFT LCD Display Size = 3.5 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 3 Port Type = Ethernet, RS-232C, USB Host Onboard Memory = 128 MB Backlighting = Yes Supply Voltage = 20.4 - 27.6 V dc
Request a Quote
Description
The smallest screen size of the NB HMI series comes with a TFT LCD screen and a resolution of 320 x 240 pixels. A perfect size when space is limited and ideal when only a few screens with buttons, texts and values are sufficient to operate and monitor the process. There are two different models where the top model is equipped with an Ethernet and USB host port to make it easy to update the project or exchange data over a network. Touch Screen Panel 3.5 inches with 65536 colours. Long-life LED backlight. 128 MB internal memory. IP65 protection. USB memory stick support. Vector and bitmap graphics Manufacturer Series = NB Display Type = TFT LCD Display Size = 3.5 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 3 Port Type = Ethernet, RS-232C, USB Host Onboard Memory = 128 MB Backlighting = Yes Supply Voltage = 20.4 - 27.6 V dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8211797 - RS Components, Ltd.
Corby, Northants, United Kingdom
The smallest screen size of the NB HMI series comes with a TFT LCD screen and a resolution of 320 x 240 pixels. A perfect size when space is limited and ideal when only a few screens with buttons, texts and values are sufficient to operate and monitor the process. There are two different models where the top model is equipped with an Ethernet and USB host port to make it easy to update the project or exchange data over a network. Touch Screen Panel 3.5 inches with 65536 colours. Long-life LED backlight. 128 MB internal memory. IP65 protection. USB memory stick support. Vector and bitmap graphics Manufacturer Series = NB Display Type = TFT LCD Display Size = 3.5 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 3 Port Type = Ethernet, RS-232C, USB Host Onboard Memory = 128 MB Backlighting = Yes Supply Voltage = 20.4 - 27.6 V dc

The smallest screen size of the NB HMI series comes with a TFT LCD screen and a resolution of 320 x 240 pixels. A perfect size when space is limited and ideal when only a few screens with buttons, texts and values are sufficient to operate and monitor the process. There are two different models where the top model is equipped with an Ethernet and USB host port to make it easy to update the project or exchange data over a network.
Touch Screen Panel 3.5 inches with 65536 colours. Long-life LED backlight. 128 MB internal memory. IP65 protection. USB memory stick support. Vector and bitmap graphics
Manufacturer Series = NB
Display Type = TFT LCD
Display Size = 3.5 in
Display Resolution = 320 x 240pixels
Display Colour = Colour
Number of Ports = 3
Port Type = Ethernet, RS-232C, USB Host
Onboard Memory = 128 MB
Backlighting = Yes
Supply Voltage = 20.4 - 27.6 V dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 8211797
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel - 762-5303/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Capacitive
View Details
Touch Screens - 2300-FTAS00-12.1A-5 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 12.1 inch (307 mm)
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 800 x 480pixels
Screen Diagonal 7 inch (178 mm)
View Details