Crouzet 88970534

Description
Programmable touch panel for the Millenium 3 micro-PLC. 7’’ TFT-LCD compact resistive touch panels. 65536 colors, LED backlight. Graphical resolution is 800 x 480 pixels. Wide viewing angle - 70° horizontally and vertically. Fan-less cooling system. Text, data, graphic, animation display. Processing of alarms and recipes. 128 MB flash memory storage. SD card slot. Direct communication via the Millenium 3 programming port. Programmable with user-friendly EB. 2 RS232/RS485 serial ports, USB 1.1 port, USB 2.0 port and Ethernet Product Range = em4, Millenium 3 Display Type = TFT LCD Display Size = 7 in Display Resolution = 800 x 480pixels Display Colour = Colour Number of Ports = 5 Port Type = 2 x RS-232/RS-485, Ethernet, USB1.0, USB2.0 Processor Speed = 400MHz Onboard Memory = 128 (Flash) MB, 64 (RAM) MB Backlighting = Yes
Request a Quote
Description
Programmable touch panel for the Millenium 3 micro-PLC. 7’’ TFT-LCD compact resistive touch panels. 65536 colors, LED backlight. Graphical resolution is 800 x 480 pixels. Wide viewing angle - 70° horizontally and vertically. Fan-less cooling system. Text, data, graphic, animation display. Processing of alarms and recipes. 128 MB flash memory storage. SD card slot. Direct communication via the Millenium 3 programming port. Programmable with user-friendly EB. 2 RS232/RS485 serial ports, USB 1.1 port, USB 2.0 port and Ethernet Product Range = em4, Millenium 3 Display Type = TFT LCD Display Size = 7 in Display Resolution = 800 x 480pixels Display Colour = Colour Number of Ports = 5 Port Type = 2 x RS-232/RS-485, Ethernet, USB1.0, USB2.0 Processor Speed = 400MHz Onboard Memory = 128 (Flash) MB, 64 (RAM) MB Backlighting = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1237011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Programmable touch panel for the Millenium 3 micro-PLC. 7’’ TFT-LCD compact resistive touch panels. 65536 colors, LED backlight. Graphical resolution is 800 x 480 pixels. Wide viewing angle - 70° horizontally and vertically. Fan-less cooling system. Text, data, graphic, animation display. Processing of alarms and recipes. 128 MB flash memory storage. SD card slot. Direct communication via the Millenium 3 programming port. Programmable with user-friendly EB. 2 RS232/RS485 serial ports, USB 1.1 port, USB 2.0 port and Ethernet Product Range = em4, Millenium 3 Display Type = TFT LCD Display Size = 7 in Display Resolution = 800 x 480pixels Display Colour = Colour Number of Ports = 5 Port Type = 2 x RS-232/RS-485, Ethernet, USB1.0, USB2.0 Processor Speed = 400MHz Onboard Memory = 128 (Flash) MB, 64 (RAM) MB Backlighting = Yes

Programmable touch panel for the Millenium 3 micro-PLC.
7’’ TFT-LCD compact resistive touch panels. 65536 colors, LED backlight. Graphical resolution is 800 x 480 pixels. Wide viewing angle - 70° horizontally and vertically. Fan-less cooling system. Text, data, graphic, animation display. Processing of alarms and recipes. 128 MB flash memory storage. SD card slot. Direct communication via the Millenium 3 programming port. Programmable with user-friendly EB. 2 RS232/RS485 serial ports, USB 1.1 port, USB 2.0 port and Ethernet
Product Range = em4, Millenium 3
Display Type = TFT LCD
Display Size = 7 in
Display Resolution = 800 x 480pixels
Display Colour = Colour
Number of Ports = 5
Port Type = 2 x RS-232/RS-485, Ethernet, USB1.0, USB2.0
Processor Speed = 400MHz
Onboard Memory = 128 (Flash) MB, 64 (RAM) MB
Backlighting = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 1237011
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
Mounting accessories - 762-9215 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-19AN-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 12.63 inch (321 mm)
View Details
3 suppliers