Red Lion Controls, Inc. G310C210

Description
Red Lion G3 HMIs provide durability and functionality beyond the industry standard with an intuitive, easy-to-use programming interface. G3 HMIs Series with a size from 5.7 Inch till 12 Inch. Convert up to 13 protocols simultaneously from over 300 supported drivers. Real-time data logging provides historic visibility to support process improvements. Provide built-in data logging (CF card), web server and FTP for remote access. Send email and/or SMS notifications on alarm conditions. Web and FTP servers enable remote monitoring and control. Communication cards extend connectivity options. USB synchronization of database and log files. Offer multiple connectivity ports including serial, Ethernet and USB. UL Class 1, Division 2 Listed for hazardous locations. Crimson 3.0 software for easy drag-and-drop programming Manufacturer Series = G3 Display Type = TFT Display Size = 10.4 in Display Resolution = 640 x 480pixels Display Colour = Colour Number of Ports = 7 Port Type = 2 x USB Host, COM (RS232), COM (RS485), Ethernet (NIC), PGM (RS232), USB (Type B) Onboard Memory = 32 MB Backlighting = Yes Supply Voltage = 24 ±20% V dc
Request a Quote
Description
Red Lion G3 HMIs provide durability and functionality beyond the industry standard with an intuitive, easy-to-use programming interface. G3 HMIs Series with a size from 5.7 Inch till 12 Inch. Convert up to 13 protocols simultaneously from over 300 supported drivers. Real-time data logging provides historic visibility to support process improvements. Provide built-in data logging (CF card), web server and FTP for remote access. Send email and/or SMS notifications on alarm conditions. Web and FTP servers enable remote monitoring and control. Communication cards extend connectivity options. USB synchronization of database and log files. Offer multiple connectivity ports including serial, Ethernet and USB. UL Class 1, Division 2 Listed for hazardous locations. Crimson 3.0 software for easy drag-and-drop programming Manufacturer Series = G3 Display Type = TFT Display Size = 10.4 in Display Resolution = 640 x 480pixels Display Colour = Colour Number of Ports = 7 Port Type = 2 x USB Host, COM (RS232), COM (RS485), Ethernet (NIC), PGM (RS232), USB (Type B) Onboard Memory = 32 MB Backlighting = Yes Supply Voltage = 24 ±20% V dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9055579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red Lion G3 HMIs provide durability and functionality beyond the industry standard with an intuitive, easy-to-use programming interface. G3 HMIs Series with a size from 5.7 Inch till 12 Inch. Convert up to 13 protocols simultaneously from over 300 supported drivers. Real-time data logging provides historic visibility to support process improvements. Provide built-in data logging (CF card), web server and FTP for remote access. Send email and/or SMS notifications on alarm conditions. Web and FTP servers enable remote monitoring and control. Communication cards extend connectivity options. USB synchronization of database and log files. Offer multiple connectivity ports including serial, Ethernet and USB. UL Class 1, Division 2 Listed for hazardous locations. Crimson 3.0 software for easy drag-and-drop programming Manufacturer Series = G3 Display Type = TFT Display Size = 10.4 in Display Resolution = 640 x 480pixels Display Colour = Colour Number of Ports = 7 Port Type = 2 x USB Host, COM (RS232), COM (RS485), Ethernet (NIC), PGM (RS232), USB (Type B) Onboard Memory = 32 MB Backlighting = Yes Supply Voltage = 24 ±20% V dc

Red Lion G3 HMIs provide durability and functionality beyond the industry standard with an intuitive, easy-to-use programming interface.
G3 HMIs Series with a size from 5.7 Inch till 12 Inch. Convert up to 13 protocols simultaneously from over 300 supported drivers. Real-time data logging provides historic visibility to support process improvements. Provide built-in data logging (CF card), web server and FTP for remote access. Send email and/or SMS notifications on alarm conditions. Web and FTP servers enable remote monitoring and control. Communication cards extend connectivity options. USB synchronization of database and log files. Offer multiple connectivity ports including serial, Ethernet and USB. UL Class 1, Division 2 Listed for hazardous locations. Crimson 3.0 software for easy drag-and-drop programming
Manufacturer Series = G3
Display Type = TFT
Display Size = 10.4 in
Display Resolution = 640 x 480pixels
Display Colour = Colour
Number of Ports = 7
Port Type = 2 x USB Host, COM (RS232), COM (RS485), Ethernet (NIC), PGM (RS232), USB (Type B)
Onboard Memory = 32 MB
Backlighting = Yes
Supply Voltage = 24 ±20% V dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 9055579
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-6204/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-15.6AW-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 8.43 inch (214 mm)
View Details
3 suppliers
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details