Red Lion Controls, Inc. G10C0000

Description
Red Lion Graphite advanced operator panels are the industry’s first rugged HMI touchscreens to combine a wide range of versatile plug-in modules with protocol conversion, data logging and web-based monitoring and control. With all cast-aluminium construction and UL Class 1, Division 2, ABS, ATEX and IECEx zone 2/22 approvals, Graphite HMIs support wide operating temperatures and high shock/vibration tolerances to enable you to connect, monitor and control processes regardless of environment. Graphite HMIs Series with a size from 7 Inch till 12 Inch. Rugged cast-aluminium housing. Convert up to 20 protocols simultaneously from over 300 supported drivers. Real-time data logging provides historic visibility to support process improvements. Provide built‑in data logging (SD card), web server and FTP for remote access. Send email and/or SMS notifications on alarm conditions. USB synchronization of database and log files. Variety of plug-in modules expand capabilities. UL Class 1, Division 2 Listed for hazardous locations, ABS and ATEX/IECEx zone 2/22 approved. Crimson 3.0 software for easy drag-and-drop programming Manufacturer Series = G10C Product Range = Programmable Terminal Display Type = LCD Display Size = 10 in Display Resolution = 640 x 480pixels Display Colour = VGA Number of Ports = 4 Port Type = 1 x RS422/485, 2 x RS232, USB Onboard Memory = 256 MB Backlighting = Yes
Request a Quote
Description
Red Lion Graphite advanced operator panels are the industry’s first rugged HMI touchscreens to combine a wide range of versatile plug-in modules with protocol conversion, data logging and web-based monitoring and control. With all cast-aluminium construction and UL Class 1, Division 2, ABS, ATEX and IECEx zone 2/22 approvals, Graphite HMIs support wide operating temperatures and high shock/vibration tolerances to enable you to connect, monitor and control processes regardless of environment. Graphite HMIs Series with a size from 7 Inch till 12 Inch. Rugged cast-aluminium housing. Convert up to 20 protocols simultaneously from over 300 supported drivers. Real-time data logging provides historic visibility to support process improvements. Provide built‑in data logging (SD card), web server and FTP for remote access. Send email and/or SMS notifications on alarm conditions. USB synchronization of database and log files. Variety of plug-in modules expand capabilities. UL Class 1, Division 2 Listed for hazardous locations, ABS and ATEX/IECEx zone 2/22 approved. Crimson 3.0 software for easy drag-and-drop programming Manufacturer Series = G10C Product Range = Programmable Terminal Display Type = LCD Display Size = 10 in Display Resolution = 640 x 480pixels Display Colour = VGA Number of Ports = 4 Port Type = 1 x RS422/485, 2 x RS232, USB Onboard Memory = 256 MB Backlighting = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9055554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red Lion Graphite advanced operator panels are the industry’s first rugged HMI touchscreens to combine a wide range of versatile plug-in modules with protocol conversion, data logging and web-based monitoring and control. With all cast-aluminium construction and UL Class 1, Division 2, ABS, ATEX and IECEx zone 2/22 approvals, Graphite HMIs support wide operating temperatures and high shock/vibration tolerances to enable you to connect, monitor and control processes regardless of environment. Graphite HMIs Series with a size from 7 Inch till 12 Inch. Rugged cast-aluminium housing. Convert up to 20 protocols simultaneously from over 300 supported drivers. Real-time data logging provides historic visibility to support process improvements. Provide built‑in data logging (SD card), web server and FTP for remote access. Send email and/or SMS notifications on alarm conditions. USB synchronization of database and log files. Variety of plug-in modules expand capabilities. UL Class 1, Division 2 Listed for hazardous locations, ABS and ATEX/IECEx zone 2/22 approved. Crimson 3.0 software for easy drag-and-drop programming Manufacturer Series = G10C Product Range = Programmable Terminal Display Type = LCD Display Size = 10 in Display Resolution = 640 x 480pixels Display Colour = VGA Number of Ports = 4 Port Type = 1 x RS422/485, 2 x RS232, USB Onboard Memory = 256 MB Backlighting = Yes

Red Lion Graphite advanced operator panels are the industry’s first rugged HMI touchscreens to combine a wide range of versatile plug-in modules with protocol conversion, data logging and web-based monitoring and control. With all cast-aluminium construction and UL Class 1, Division 2, ABS, ATEX and IECEx zone 2/22 approvals, Graphite HMIs support wide operating temperatures and high shock/vibration tolerances to enable you to connect, monitor and control processes regardless of environment.
Graphite HMIs Series with a size from 7 Inch till 12 Inch. Rugged cast-aluminium housing. Convert up to 20 protocols simultaneously from over 300 supported drivers. Real-time data logging provides historic visibility to support process improvements. Provide built‑in data logging (SD card), web server and FTP for remote access. Send email and/or SMS notifications on alarm conditions. USB synchronization of database and log files. Variety of plug-in modules expand capabilities. UL Class 1, Division 2 Listed for hazardous locations, ABS and ATEX/IECEx zone 2/22 approved. Crimson 3.0 software for easy drag-and-drop programming
Manufacturer Series = G10C
Product Range = Programmable Terminal
Display Type = LCD
Display Size = 10 in
Display Resolution = 640 x 480pixels
Display Colour = VGA
Number of Ports = 4
Port Type = 1 x RS422/485, 2 x RS232, USB
Onboard Memory = 256 MB
Backlighting = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 9055554
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 7859887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
Four-Wire Analog Resistive Touch Screen - TP02104A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.75 inch (171 mm)
View Details
3 suppliers
Visu Panel - Control Panel - 762-5206/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included)
Sensor Type Capacitive
View Details