Panasonic AIG32TQ03DE

Description
Professional range of Touch-Screen HMIs which can offer an upgrade to not only the aesthetic look of your machine but lower the running cost without sacrificing features or quality. Long term stable performance without the risk of lost data as it is saved to FLASH-ROM Provides the user with simulataneous operation of GT data transfer and PLC debugging once the Touch-Screen HMI is connected to a Computer using the FP Software ( 815-5583 or 815-5580 ). Designed with an analogue resistive touch screen to arrange switch configurations on the HMI however you want. Bright and easy to read screen allows for simple status recognition. Supports RS232/RS422 communication options. Supplied in both 5V DC & 24V DC options. Available in both a dual colour STN Monochrome LCD screen and a TFT 4,096 colour screen, both of which can be controlled directly from the PLC. Frontal IP65 rating providing Dust-Proof and Drip-Proof protection when panel mounted. 128x64 DPI Resolution. Up to 72 characters displayed with a 10-Dot font. GT32 comes equipped with an SD card slot for storage of up to 1GB. Supports GT Link function, this feature provides the user with the option to add up to 32 GT Series Touch-Screen diaplays to once PLC without any communication errors. This function further enhances the status of the machine, but can also reduce the amount of PLCs required cutting production costs Extensive functionality provides the user with enhanced customisation of information for enhanced customisation. Write Device Function Modification of PLC data from the Touch-Screen HMI or adjust on/off according to the PLC status or screen number. Recipe Function With the aim of simplyfiying PLC programming, the recipe function allows settings via product item etc. (up to 3,600 words) making diagnosis and staus recognition even easier. Graph Function Offers production or operation status in line or bar graph format Manufacturer Series = GT Product Range = Programmable Display Display Type = LCD Display Size = 113.2 x 86.4 mm Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 2 Port Type = COM, USB Onboard Memory = 12288 kB, 27.5 kB, 64 kB Backlighting = Yes
Request a Quote
Description
Professional range of Touch-Screen HMIs which can offer an upgrade to not only the aesthetic look of your machine but lower the running cost without sacrificing features or quality. Long term stable performance without the risk of lost data as it is saved to FLASH-ROM Provides the user with simulataneous operation of GT data transfer and PLC debugging once the Touch-Screen HMI is connected to a Computer using the FP Software ( 815-5583 or 815-5580 ). Designed with an analogue resistive touch screen to arrange switch configurations on the HMI however you want. Bright and easy to read screen allows for simple status recognition. Supports RS232/RS422 communication options. Supplied in both 5V DC & 24V DC options. Available in both a dual colour STN Monochrome LCD screen and a TFT 4,096 colour screen, both of which can be controlled directly from the PLC. Frontal IP65 rating providing Dust-Proof and Drip-Proof protection when panel mounted. 128x64 DPI Resolution. Up to 72 characters displayed with a 10-Dot font. GT32 comes equipped with an SD card slot for storage of up to 1GB. Supports GT Link function, this feature provides the user with the option to add up to 32 GT Series Touch-Screen diaplays to once PLC without any communication errors. This function further enhances the status of the machine, but can also reduce the amount of PLCs required cutting production costs Extensive functionality provides the user with enhanced customisation of information for enhanced customisation. Write Device Function Modification of PLC data from the Touch-Screen HMI or adjust on/off according to the PLC status or screen number. Recipe Function With the aim of simplyfiying PLC programming, the recipe function allows settings via product item etc. (up to 3,600 words) making diagnosis and staus recognition even easier. Graph Function Offers production or operation status in line or bar graph format Manufacturer Series = GT Product Range = Programmable Display Display Type = LCD Display Size = 113.2 x 86.4 mm Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 2 Port Type = COM, USB Onboard Memory = 12288 kB, 27.5 kB, 64 kB Backlighting = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8155464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Touch-Screen HMIs which can offer an upgrade to not only the aesthetic look of your machine but lower the running cost without sacrificing features or quality. Long term stable performance without the risk of lost data as it is saved to FLASH-ROM Provides the user with simulataneous operation of GT data transfer and PLC debugging once the Touch-Screen HMI is connected to a Computer using the FP Software ( 815-5583 or 815-5580 ). Designed with an analogue resistive touch screen to arrange switch configurations on the HMI however you want. Bright and easy to read screen allows for simple status recognition. Supports RS232/RS422 communication options. Supplied in both 5V DC & 24V DC options. Available in both a dual colour STN Monochrome LCD screen and a TFT 4,096 colour screen, both of which can be controlled directly from the PLC. Frontal IP65 rating providing Dust-Proof and Drip-Proof protection when panel mounted. 128x64 DPI Resolution. Up to 72 characters displayed with a 10-Dot font. GT32 comes equipped with an SD card slot for storage of up to 1GB. Supports GT Link function, this feature provides the user with the option to add up to 32 GT Series Touch-Screen diaplays to once PLC without any communication errors. This function further enhances the status of the machine, but can also reduce the amount of PLCs required cutting production costs Extensive functionality provides the user with enhanced customisation of information for enhanced customisation. Write Device Function Modification of PLC data from the Touch-Screen HMI or adjust on/off according to the PLC status or screen number. Recipe Function With the aim of simplyfiying PLC programming, the recipe function allows settings via product item etc. (up to 3,600 words) making diagnosis and staus recognition even easier. Graph Function Offers production or operation status in line or bar graph format Manufacturer Series = GT Product Range = Programmable Display Display Type = LCD Display Size = 113.2 x 86.4 mm Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 2 Port Type = COM, USB Onboard Memory = 12288 kB, 27.5 kB, 64 kB Backlighting = Yes

Professional range of Touch-Screen HMIs which can offer an upgrade to not only the aesthetic look of your machine but lower the running cost without sacrificing features or quality. Long term stable performance without the risk of lost data as it is saved to FLASH-ROM
Provides the user with simulataneous operation of GT data transfer and PLC debugging once the Touch-Screen HMI is connected to a Computer using the FP Software ( 815-5583 or 815-5580 ). Designed with an analogue resistive touch screen to arrange switch configurations on the HMI however you want. Bright and easy to read screen allows for simple status recognition. Supports RS232/RS422 communication options. Supplied in both 5V DC & 24V DC options. Available in both a dual colour STN Monochrome LCD screen and a TFT 4,096 colour screen, both of which can be controlled directly from the PLC. Frontal IP65 rating providing Dust-Proof and Drip-Proof protection when panel mounted. 128x64 DPI Resolution. Up to 72 characters displayed with a 10-Dot font. GT32 comes equipped with an SD card slot for storage of up to 1GB. Supports GT Link function, this feature provides the user with the option to add up to 32 GT Series Touch-Screen diaplays to once PLC without any communication errors. This function further enhances the status of the machine, but can also reduce the amount of PLCs required cutting production costs
Extensive functionality provides the user with enhanced customisation of information for enhanced customisation. Write Device Function Modification of PLC data from the Touch-Screen HMI or adjust on/off according to the PLC status or screen number. Recipe Function With the aim of simplyfiying PLC programming, the recipe function allows settings via product item etc. (up to 3,600 words) making diagnosis and staus recognition even easier. Graph Function Offers production or operation status in line or bar graph format
Manufacturer Series = GT
Product Range = Programmable Display
Display Type = LCD
Display Size = 113.2 x 86.4 mm
Display Resolution = 320 x 240pixels
Display Colour = Colour
Number of Ports = 2
Port Type = COM, USB
Onboard Memory = 12288 kB, 27.5 kB, 64 kB
Backlighting = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 8155464
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Advantech 17.0 inch Resistive Touch Panel Module - TPM171R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Touch Screen Overlays - 360-3613-ND - DigiKey
Specs
External Connections 4-Wire
Sensor Type Resistive
View Details
Mounting accessories - 762-9314 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details