MAGELIS GTO HMI with optimised features.
TFT 65K colours for all screen sizes. LED backlight enabling energy saving. Optimized communication via Ethernet- and serial link. SD card slot. Easy Installation. Up to 55°C for hot environment
Product Range = Magelis GTO
Display Type = TFT
Display Size = 5.7 in
Display Resolution = 320 x 240pixels
Display Colour = Colour
Number of Ports = 5
Port Type = 2 x COM2, 2 x USB 2.0, COM1
Processor Type = RISC
Processor Speed = 333MHz
Onboard Memory = 64 MB
| RS Components, Ltd. | |
|---|---|
| Product Category | Touch Screen Displays |
| Product Number | 7815878 |
| Screen Type | LCD or other Flat Panel Display |