Red Lion Controls, Inc. G308A210

Description
Red Lion G3 HMIs provide durability and functionality beyond the industry standard with an intuitive, easy-to-use programming interface. G3 HMIs Series with a size from 5.7 Inch till 12 Inch. Convert up to 13 protocols simultaneously from over 300 supported drivers. Real-time data logging provides historic visibility to support process improvements. Provide built-in data logging (CF card), web server and FTP for remote access. Send email and/or SMS notifications on alarm conditions. Web and FTP servers enable remote monitoring and control. Communication cards extend connectivity options. USB synchronization of database and log files. Offer multiple connectivity ports including serial, Ethernet and USB. UL Class 1, Division 2 Listed for hazardous locations. Crimson 3.0 software for easy drag-and-drop programming Manufacturer Series = G3 Display Type = TFT Display Size = 8.4 in Display Resolution = 640 x 480pixels Display Colour = Colour Number of Ports = 7 Port Type = 2 x USB Host, COM (RS232), COM (RS485), Ethernet (NIC), PGM (RS232), USB (Type B) Onboard Memory = 32 MB Backlighting = Yes Supply Voltage = 24 ±20% V dc
Request a Quote
Description
Red Lion G3 HMIs provide durability and functionality beyond the industry standard with an intuitive, easy-to-use programming interface. G3 HMIs Series with a size from 5.7 Inch till 12 Inch. Convert up to 13 protocols simultaneously from over 300 supported drivers. Real-time data logging provides historic visibility to support process improvements. Provide built-in data logging (CF card), web server and FTP for remote access. Send email and/or SMS notifications on alarm conditions. Web and FTP servers enable remote monitoring and control. Communication cards extend connectivity options. USB synchronization of database and log files. Offer multiple connectivity ports including serial, Ethernet and USB. UL Class 1, Division 2 Listed for hazardous locations. Crimson 3.0 software for easy drag-and-drop programming Manufacturer Series = G3 Display Type = TFT Display Size = 8.4 in Display Resolution = 640 x 480pixels Display Colour = Colour Number of Ports = 7 Port Type = 2 x USB Host, COM (RS232), COM (RS485), Ethernet (NIC), PGM (RS232), USB (Type B) Onboard Memory = 32 MB Backlighting = Yes Supply Voltage = 24 ±20% V dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9055567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red Lion G3 HMIs provide durability and functionality beyond the industry standard with an intuitive, easy-to-use programming interface. G3 HMIs Series with a size from 5.7 Inch till 12 Inch. Convert up to 13 protocols simultaneously from over 300 supported drivers. Real-time data logging provides historic visibility to support process improvements. Provide built-in data logging (CF card), web server and FTP for remote access. Send email and/or SMS notifications on alarm conditions. Web and FTP servers enable remote monitoring and control. Communication cards extend connectivity options. USB synchronization of database and log files. Offer multiple connectivity ports including serial, Ethernet and USB. UL Class 1, Division 2 Listed for hazardous locations. Crimson 3.0 software for easy drag-and-drop programming Manufacturer Series = G3 Display Type = TFT Display Size = 8.4 in Display Resolution = 640 x 480pixels Display Colour = Colour Number of Ports = 7 Port Type = 2 x USB Host, COM (RS232), COM (RS485), Ethernet (NIC), PGM (RS232), USB (Type B) Onboard Memory = 32 MB Backlighting = Yes Supply Voltage = 24 ±20% V dc

Red Lion G3 HMIs provide durability and functionality beyond the industry standard with an intuitive, easy-to-use programming interface.
G3 HMIs Series with a size from 5.7 Inch till 12 Inch. Convert up to 13 protocols simultaneously from over 300 supported drivers. Real-time data logging provides historic visibility to support process improvements. Provide built-in data logging (CF card), web server and FTP for remote access. Send email and/or SMS notifications on alarm conditions. Web and FTP servers enable remote monitoring and control. Communication cards extend connectivity options. USB synchronization of database and log files. Offer multiple connectivity ports including serial, Ethernet and USB. UL Class 1, Division 2 Listed for hazardous locations. Crimson 3.0 software for easy drag-and-drop programming
Manufacturer Series = G3
Display Type = TFT
Display Size = 8.4 in
Display Resolution = 640 x 480pixels
Display Colour = Colour
Number of Ports = 7
Port Type = 2 x USB Host, COM (RS232), COM (RS485), Ethernet (NIC), PGM (RS232), USB (Type B)
Onboard Memory = 32 MB
Backlighting = Yes
Supply Voltage = 24 ±20% V dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 9055567
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Mounting accessories - 758-879/000-303 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Touch Screen Overlays - 360-3613-ND - DigiKey
Specs
External Connections 4-Wire
Sensor Type Resistive
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details