Schneider Electric HMISCU8A5

Description
Magelis SCU controller delivers adequate functionality for control of small machines and simple processes, while saving up to 30% in installation and ownership costs. The integrated design of Magelis SCU delivers maximum functionality while keeping installation easy. Especially suitable for small machines and simple processes control, its state-of-the-art display provides a crystal-clear readability. Magelis SCU consists of:. - Modular STU screen, and the flexible mechanical mounting system 㘠22mm hole . - Rear module with cheap and powerful electronic embedding I/O and full set of communication ports State of the art display. Rich communication capabilities. Easy machine maintenance and upgrade Manufacturer Series = HMISCU Product Range = Magelis SCU Display Type = TFT Display Size = 5.7 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 4 Port Type = 2 x USB, Ethernet(RJ45), Serial Link Processor Type = CPU RISC Processor Speed = 333MHz
Request a Quote
Description
Magelis SCU controller delivers adequate functionality for control of small machines and simple processes, while saving up to 30% in installation and ownership costs. The integrated design of Magelis SCU delivers maximum functionality while keeping installation easy. Especially suitable for small machines and simple processes control, its state-of-the-art display provides a crystal-clear readability. Magelis SCU consists of:. - Modular STU screen, and the flexible mechanical mounting system 㘠22mm hole . - Rear module with cheap and powerful electronic embedding I/O and full set of communication ports State of the art display. Rich communication capabilities. Easy machine maintenance and upgrade Manufacturer Series = HMISCU Product Range = Magelis SCU Display Type = TFT Display Size = 5.7 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 4 Port Type = 2 x USB, Ethernet(RJ45), Serial Link Processor Type = CPU RISC Processor Speed = 333MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8152468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magelis SCU controller delivers adequate functionality for control of small machines and simple processes, while saving up to 30% in installation and ownership costs. The integrated design of Magelis SCU delivers maximum functionality while keeping installation easy. Especially suitable for small machines and simple processes control, its state-of-the-art display provides a crystal-clear readability. Magelis SCU consists of:. - Modular STU screen, and the flexible mechanical mounting system 㘠22mm hole . - Rear module with cheap and powerful electronic embedding I/O and full set of communication ports State of the art display. Rich communication capabilities. Easy machine maintenance and upgrade Manufacturer Series = HMISCU Product Range = Magelis SCU Display Type = TFT Display Size = 5.7 in Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 4 Port Type = 2 x USB, Ethernet(RJ45), Serial Link Processor Type = CPU RISC Processor Speed = 333MHz

Magelis SCU controller delivers adequate functionality for control of small machines and simple processes, while saving up to 30% in installation and ownership costs. The integrated design of Magelis SCU delivers maximum functionality while keeping installation easy. Especially suitable for small machines and simple processes control, its state-of-the-art display provides a crystal-clear readability. Magelis SCU consists of:. - Modular STU screen, and the flexible mechanical mounting system Ø 22mm hole . - Rear module with cheap and powerful electronic embedding I/O and full set of communication ports
State of the art display. Rich communication capabilities. Easy machine maintenance and upgrade
Manufacturer Series = HMISCU
Product Range = Magelis SCU
Display Type = TFT
Display Size = 5.7 in
Display Resolution = 320 x 240pixels
Display Colour = Colour
Number of Ports = 4
Port Type = 2 x USB, Ethernet(RJ45), Serial Link
Processor Type = CPU RISC
Processor Speed = 333MHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 8152468
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 1024x768; 1366 x 768pixels
Screen Diagonal 10.1 inch (257 mm)
View Details
Control Panel - 762-6304/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Touch Screen Overlays - 360-3611-ND - DigiKey
Specs
External Connections 4-Wire
Sensor Type Resistive
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details