Siemens Corporation 6AV6645-0CA01-0AX0

Description
Mobile panels 277 8 inch are available in three versions for operation within a PROFIBUS network or a PROFINET network. Rugged design for industrial use with IP65 degree of protection all around. Ergonomic compact and light weight. Reliable operation with sophisticated safety concept. Can be used worldwide with 32 configurable languages Manufacturer Series = 270 Series Display Type = TFT Display Size = 7.5 in Display Resolution = 640 x 480pixels Display Colour = Colour Number of Ports = 4 Port Type = Ethernet(RJ45), RS422, RS485, USB Processor Type = ARM Processor Speed = 520MHz Onboard Memory = 6 MB
Request a Quote
Description
Mobile panels 277 8 inch are available in three versions for operation within a PROFIBUS network or a PROFINET network. Rugged design for industrial use with IP65 degree of protection all around. Ergonomic compact and light weight. Reliable operation with sophisticated safety concept. Can be used worldwide with 32 configurable languages Manufacturer Series = 270 Series Display Type = TFT Display Size = 7.5 in Display Resolution = 640 x 480pixels Display Colour = Colour Number of Ports = 4 Port Type = Ethernet(RJ45), RS422, RS485, USB Processor Type = ARM Processor Speed = 520MHz Onboard Memory = 6 MB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7465473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mobile panels 277 8 inch are available in three versions for operation within a PROFIBUS network or a PROFINET network. Rugged design for industrial use with IP65 degree of protection all around. Ergonomic compact and light weight. Reliable operation with sophisticated safety concept. Can be used worldwide with 32 configurable languages Manufacturer Series = 270 Series Display Type = TFT Display Size = 7.5 in Display Resolution = 640 x 480pixels Display Colour = Colour Number of Ports = 4 Port Type = Ethernet(RJ45), RS422, RS485, USB Processor Type = ARM Processor Speed = 520MHz Onboard Memory = 6 MB

Mobile panels 277 8 inch are available in three versions for operation within a PROFIBUS network or a PROFINET network. Rugged design for industrial use with IP65 degree of protection all around. Ergonomic compact and light weight. Reliable operation with sophisticated safety concept. Can be used worldwide with 32 configurable languages
Manufacturer Series = 270 Series
Display Type = TFT
Display Size = 7.5 in
Display Resolution = 640 x 480pixels
Display Colour = Colour
Number of Ports = 4
Port Type = Ethernet(RJ45), RS422, RS485, USB
Processor Type = ARM
Processor Speed = 520MHz
Onboard Memory = 6 MB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 7465473
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Mounting accessories - 762-9001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-12.1AN-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.8 inch (198 mm)
View Details
3 suppliers