Red Lion Controls, Inc. G12C1100

Description
Red Lion Graphite advanced operator panels are the industry’s first rugged HMI touchscreens to combine a wide range of versatile plug-in modules with protocol conversion, data logging and web-based monitoring and control. With all cast-aluminium construction and UL Class 1, Division 2, ABS, ATEX and IECEx zone 2/22 approvals, Graphite HMIs support wide operating temperatures and high shock/vibration tolerances to enable you to connect, monitor and control processes regardless of environment. Graphite HMIs Series with a size from 7 Inch till 12 Inch. Rugged cast-aluminium housing. Convert up to 20 protocols simultaneously from over 300 supported drivers. Real-time data logging provides historic visibility to support process improvements. Provide built‑in data logging (SD card), web server and FTP for remote access. Send email and/or SMS notifications on alarm conditions. USB synchronization of database and log files. Variety of plug-in modules expand capabilities. UL Class 1, Division 2 Listed for hazardous locations, ABS and ATEX/IECEx zone 2/22 approved. Crimson 3.0 software for easy drag-and-drop programming Manufacturer Series = GRAPHITE Display Type = TFT Display Size = 12 in Display Resolution = 1280 x 800pixels Display Colour = Colour Number of Ports = 7 Port Type = 2 x USB Host, COM (RS232), COM (RS485), Ethernet (NIC), PGM (RS232), USB (Type B) Supply Voltage = 24 V dc Depth = 52.4mm IP Rating = IP66
Request a Quote
Description
Red Lion Graphite advanced operator panels are the industry’s first rugged HMI touchscreens to combine a wide range of versatile plug-in modules with protocol conversion, data logging and web-based monitoring and control. With all cast-aluminium construction and UL Class 1, Division 2, ABS, ATEX and IECEx zone 2/22 approvals, Graphite HMIs support wide operating temperatures and high shock/vibration tolerances to enable you to connect, monitor and control processes regardless of environment. Graphite HMIs Series with a size from 7 Inch till 12 Inch. Rugged cast-aluminium housing. Convert up to 20 protocols simultaneously from over 300 supported drivers. Real-time data logging provides historic visibility to support process improvements. Provide built‑in data logging (SD card), web server and FTP for remote access. Send email and/or SMS notifications on alarm conditions. USB synchronization of database and log files. Variety of plug-in modules expand capabilities. UL Class 1, Division 2 Listed for hazardous locations, ABS and ATEX/IECEx zone 2/22 approved. Crimson 3.0 software for easy drag-and-drop programming Manufacturer Series = GRAPHITE Display Type = TFT Display Size = 12 in Display Resolution = 1280 x 800pixels Display Colour = Colour Number of Ports = 7 Port Type = 2 x USB Host, COM (RS232), COM (RS485), Ethernet (NIC), PGM (RS232), USB (Type B) Supply Voltage = 24 V dc Depth = 52.4mm IP Rating = IP66
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9055557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red Lion Graphite advanced operator panels are the industry’s first rugged HMI touchscreens to combine a wide range of versatile plug-in modules with protocol conversion, data logging and web-based monitoring and control. With all cast-aluminium construction and UL Class 1, Division 2, ABS, ATEX and IECEx zone 2/22 approvals, Graphite HMIs support wide operating temperatures and high shock/vibration tolerances to enable you to connect, monitor and control processes regardless of environment. Graphite HMIs Series with a size from 7 Inch till 12 Inch. Rugged cast-aluminium housing. Convert up to 20 protocols simultaneously from over 300 supported drivers. Real-time data logging provides historic visibility to support process improvements. Provide built‑in data logging (SD card), web server and FTP for remote access. Send email and/or SMS notifications on alarm conditions. USB synchronization of database and log files. Variety of plug-in modules expand capabilities. UL Class 1, Division 2 Listed for hazardous locations, ABS and ATEX/IECEx zone 2/22 approved. Crimson 3.0 software for easy drag-and-drop programming Manufacturer Series = GRAPHITE Display Type = TFT Display Size = 12 in Display Resolution = 1280 x 800pixels Display Colour = Colour Number of Ports = 7 Port Type = 2 x USB Host, COM (RS232), COM (RS485), Ethernet (NIC), PGM (RS232), USB (Type B) Supply Voltage = 24 V dc Depth = 52.4mm IP Rating = IP66

Red Lion Graphite advanced operator panels are the industry’s first rugged HMI touchscreens to combine a wide range of versatile plug-in modules with protocol conversion, data logging and web-based monitoring and control. With all cast-aluminium construction and UL Class 1, Division 2, ABS, ATEX and IECEx zone 2/22 approvals, Graphite HMIs support wide operating temperatures and high shock/vibration tolerances to enable you to connect, monitor and control processes regardless of environment.
Graphite HMIs Series with a size from 7 Inch till 12 Inch. Rugged cast-aluminium housing. Convert up to 20 protocols simultaneously from over 300 supported drivers. Real-time data logging provides historic visibility to support process improvements. Provide built‑in data logging (SD card), web server and FTP for remote access. Send email and/or SMS notifications on alarm conditions. USB synchronization of database and log files. Variety of plug-in modules expand capabilities. UL Class 1, Division 2 Listed for hazardous locations, ABS and ATEX/IECEx zone 2/22 approved. Crimson 3.0 software for easy drag-and-drop programming
Manufacturer Series = GRAPHITE
Display Type = TFT
Display Size = 12 in
Display Resolution = 1280 x 800pixels
Display Colour = Colour
Number of Ports = 7
Port Type = 2 x USB Host, COM (RS232), COM (RS485), Ethernet (NIC), PGM (RS232), USB (Type B)
Supply Voltage = 24 V dc
Depth = 52.4mm
IP Rating = IP66

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 9055557
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Web Panel - 762-4102 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Touch Screens - 2300-FTAS00-6.5AS-4 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 6.5 inch (165 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details