Crouzet 88970501

Description
Accessories for the programmable touch panel series MTP for the Millenium 3 micro-PLC. Accessories for the touch panel series MTP:. Programming kit. Modbus cable Manufacturer Series = MTP6/50, MTP8/50 Product Range = Programmable Terminal Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 3 Port Type = Ethernet, RS232/RS485, USB 2.0 Processor Speed = 400MHz Onboard Memory = 128 MB
Request a Quote
Description
Accessories for the programmable touch panel series MTP for the Millenium 3 micro-PLC. Accessories for the touch panel series MTP:. Programming kit. Modbus cable Manufacturer Series = MTP6/50, MTP8/50 Product Range = Programmable Terminal Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 3 Port Type = Ethernet, RS232/RS485, USB 2.0 Processor Speed = 400MHz Onboard Memory = 128 MB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7865762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Accessories for the programmable touch panel series MTP for the Millenium 3 micro-PLC. Accessories for the touch panel series MTP:. Programming kit. Modbus cable Manufacturer Series = MTP6/50, MTP8/50 Product Range = Programmable Terminal Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 3 Port Type = Ethernet, RS232/RS485, USB 2.0 Processor Speed = 400MHz Onboard Memory = 128 MB

Accessories for the programmable touch panel series MTP for the Millenium 3 micro-PLC.
Accessories for the touch panel series MTP:. Programming kit. Modbus cable
Manufacturer Series = MTP6/50, MTP8/50
Product Range = Programmable Terminal
Display Type = TFT LCD
Display Size = 4.3 in
Display Resolution = 480 x 272pixels
Display Colour = Colour
Number of Ports = 3
Port Type = Ethernet, RS232/RS485, USB 2.0
Processor Speed = 400MHz
Onboard Memory = 128 MB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 7865762
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-6204/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details