Mitsubishi Corporation GT2103-PMBDS

Description
Mitsubishi Electric GOT2000 HMIs inherit all the features of the GOT1000 series and introduces a more refined and advanced function set. The clear high quality display is designed to optimize operator control and monitoring of device and line statuses. TFT LCD display. 3.8 Inch screen size. 5 changeable colour backlight (white, green, pink, orange & red). Different interface types available:. - Ethernet and RS422/485, stock no. 860-9504. - RS232 and RS422/485, stock no. 860-9507. - RS422, stock no. 901-6209. Advanced features, data logging, multi-channel communications and FA transparent function. High-speed processing. Optional SD card unit interface Manufacturer Series = GT21 Product Range = GOT2000 Display Type = LCD Display Size = 3.8 in Display Colour = Monochrome Number of Ports = 4 Port Type = RS232, RS485/RS422, SD Card Interface, USB Onboard Memory = 3 MB Backlighting = Yes Supply Voltage = 24 V dc
Request a Quote
Description
Mitsubishi Electric GOT2000 HMIs inherit all the features of the GOT1000 series and introduces a more refined and advanced function set. The clear high quality display is designed to optimize operator control and monitoring of device and line statuses. TFT LCD display. 3.8 Inch screen size. 5 changeable colour backlight (white, green, pink, orange & red). Different interface types available:. - Ethernet and RS422/485, stock no. 860-9504. - RS232 and RS422/485, stock no. 860-9507. - RS422, stock no. 901-6209. Advanced features, data logging, multi-channel communications and FA transparent function. High-speed processing. Optional SD card unit interface Manufacturer Series = GT21 Product Range = GOT2000 Display Type = LCD Display Size = 3.8 in Display Colour = Monochrome Number of Ports = 4 Port Type = RS232, RS485/RS422, SD Card Interface, USB Onboard Memory = 3 MB Backlighting = Yes Supply Voltage = 24 V dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8609507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mitsubishi Electric GOT2000 HMIs inherit all the features of the GOT1000 series and introduces a more refined and advanced function set. The clear high quality display is designed to optimize operator control and monitoring of device and line statuses. TFT LCD display. 3.8 Inch screen size. 5 changeable colour backlight (white, green, pink, orange & red). Different interface types available:. - Ethernet and RS422/485, stock no. 860-9504. - RS232 and RS422/485, stock no. 860-9507. - RS422, stock no. 901-6209. Advanced features, data logging, multi-channel communications and FA transparent function. High-speed processing. Optional SD card unit interface Manufacturer Series = GT21 Product Range = GOT2000 Display Type = LCD Display Size = 3.8 in Display Colour = Monochrome Number of Ports = 4 Port Type = RS232, RS485/RS422, SD Card Interface, USB Onboard Memory = 3 MB Backlighting = Yes Supply Voltage = 24 V dc

Mitsubishi Electric GOT2000 HMIs inherit all the features of the GOT1000 series and introduces a more refined and advanced function set. The clear high quality display is designed to optimize operator control and monitoring of device and line statuses.
TFT LCD display. 3.8 Inch screen size. 5 changeable colour backlight (white, green, pink, orange & red). Different interface types available:. - Ethernet and RS422/485, stock no. 860-9504. - RS232 and RS422/485, stock no. 860-9507. - RS422, stock no. 901-6209. Advanced features, data logging, multi-channel communications and FA transparent function. High-speed processing. Optional SD card unit interface
Manufacturer Series = GT21
Product Range = GOT2000
Display Type = LCD
Display Size = 3.8 in
Display Colour = Monochrome
Number of Ports = 4
Port Type = RS232, RS485/RS422, SD Card Interface, USB
Onboard Memory = 3 MB
Backlighting = Yes
Supply Voltage = 24 V dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 8609507
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Touch Screen Overlays - FTAS00-121A4-ND - DigiKey
Specs
External Connections 4-Wire
Sensor Type Resistive
View Details
 - 1233870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 800x600; 800 x 600pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Control Panel - 762-4306/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included)
Sensor Type Resistive
View Details