Siemens Corporation 6AV66450EB010AX1

Description
The SIMATIC Mobile Panel 277 IWLAN features a high-contrast 7.5 Inch TFT display. The user memory of 6 MB can be expanded further via MultiMedia card for recipes and archive data. For safety-oriented applications, the Mobile Panel communicates via a Rapid Roaming process in order to ensure interruption-free transmission of the wireless signals. Mobile Panel 277F IWLAN for safety-related applications include color display of the WLAN signal strength with an additional vibration alarm, which is triggered when a specific lower limit threshold is violated. Available in several device variants Display Type = TFT Display Size = 7.5 in Display Resolution = 640 x 480pixels Number of Ports = 1 Port Type = USB Processor Type = ARM Processor Speed = 520MHz Onboard Memory = 6 MB IP Rating = IP65 Kit Included = Yes
Request a Quote
Description
The SIMATIC Mobile Panel 277 IWLAN features a high-contrast 7.5 Inch TFT display. The user memory of 6 MB can be expanded further via MultiMedia card for recipes and archive data. For safety-oriented applications, the Mobile Panel communicates via a Rapid Roaming process in order to ensure interruption-free transmission of the wireless signals. Mobile Panel 277F IWLAN for safety-related applications include color display of the WLAN signal strength with an additional vibration alarm, which is triggered when a specific lower limit threshold is violated. Available in several device variants Display Type = TFT Display Size = 7.5 in Display Resolution = 640 x 480pixels Number of Ports = 1 Port Type = USB Processor Type = ARM Processor Speed = 520MHz Onboard Memory = 6 MB IP Rating = IP65 Kit Included = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7465489 - RS Components, Ltd.
Corby, Northants, United Kingdom
The SIMATIC Mobile Panel 277 IWLAN features a high-contrast 7.5 Inch TFT display. The user memory of 6 MB can be expanded further via MultiMedia card for recipes and archive data. For safety-oriented applications, the Mobile Panel communicates via a Rapid Roaming process in order to ensure interruption-free transmission of the wireless signals. Mobile Panel 277F IWLAN for safety-related applications include color display of the WLAN signal strength with an additional vibration alarm, which is triggered when a specific lower limit threshold is violated. Available in several device variants Display Type = TFT Display Size = 7.5 in Display Resolution = 640 x 480pixels Number of Ports = 1 Port Type = USB Processor Type = ARM Processor Speed = 520MHz Onboard Memory = 6 MB IP Rating = IP65 Kit Included = Yes

The SIMATIC Mobile Panel 277 IWLAN features a high-contrast 7.5 Inch TFT display. The user memory of 6 MB can be expanded further via MultiMedia card for recipes and archive data. For safety-oriented applications, the Mobile Panel communicates via a Rapid Roaming process in order to ensure interruption-free transmission of the wireless signals. Mobile Panel 277F IWLAN for safety-related applications include color display of the WLAN signal strength with an additional vibration alarm, which is triggered when a specific lower limit threshold is violated. Available in several device variants
Display Type = TFT
Display Size = 7.5 in
Display Resolution = 640 x 480pixels
Number of Ports = 1
Port Type = USB
Processor Type = ARM
Processor Speed = 520MHz
Onboard Memory = 6 MB
IP Rating = IP65
Kit Included = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 7465489
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screens - 2300-FTAS00-10.4AS-4 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details
Advantech 17.0 inch Resistive Touch Panel Module - TPM171R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details