Siemens Corporation 6AV6653-6BA01-2AA0

Description
SIMATIC Thin Clients are operated using a touch screen or via an external keyboard or mouse connected to the USB interface. They always communicate with a host (SIMATIC Panel, IPC or server) via WinCC flexible option SmartAccess (screen copy of panel on the client) or the Microsoft standard RDP (Remote Desktop Protocol), and therefore do not require installation, licenses or additional software on the unit itself. Starterkits containing a SIMATIC Thin Client and Smart-Access-Lizenz (Panel) Display Size = 15 in
Request a Quote
Description
SIMATIC Thin Clients are operated using a touch screen or via an external keyboard or mouse connected to the USB interface. They always communicate with a host (SIMATIC Panel, IPC or server) via WinCC flexible option SmartAccess (screen copy of panel on the client) or the Microsoft standard RDP (Remote Desktop Protocol), and therefore do not require installation, licenses or additional software on the unit itself. Starterkits containing a SIMATIC Thin Client and Smart-Access-Lizenz (Panel) Display Size = 15 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7465533 - RS Components, Ltd.
Corby, Northants, United Kingdom
SIMATIC Thin Clients are operated using a touch screen or via an external keyboard or mouse connected to the USB interface. They always communicate with a host (SIMATIC Panel, IPC or server) via WinCC flexible option SmartAccess (screen copy of panel on the client) or the Microsoft standard RDP (Remote Desktop Protocol), and therefore do not require installation, licenses or additional software on the unit itself. Starterkits containing a SIMATIC Thin Client and Smart-Access-Lizenz (Panel) Display Size = 15 in

SIMATIC Thin Clients are operated using a touch screen or via an external keyboard or mouse connected to the USB interface. They always communicate with a host (SIMATIC Panel, IPC or server) via WinCC flexible option SmartAccess (screen copy of panel on the client) or the Microsoft standard RDP (Remote Desktop Protocol), and therefore do not require installation, licenses or additional software on the unit itself. Starterkits containing a SIMATIC Thin Client and Smart-Access-Lizenz (Panel)
Display Size = 15 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 7465533
Screen Diagonal 15 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-12.1AW-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.93 inch (176 mm)
View Details
3 suppliers
Visu Panel - Control Panel - 762-5203/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Capacitive
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
 - 1233868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 6.4 inch (163 mm)
View Details