Crouzet 88970524

Description
Programmable touch panel for the Millenium 3 micro-PLC. 4.3’’ TFT-LCD compact resistive touch panels. 65536 colors, LED backlight. Graphical resolution is 480 x 272 pixels. Wide viewing angle : 70° horizontally and vertically. Fan-less cooling system. Text, data, graphic, animation display. Processing of alarms and recipes. 128 MB flash memory storage. Direct communication via the Millenium 3 programming port. Programmable with user-friendly EB . RS232/RS485 serial port. MTP6/50: USB 2.0 port for programming. MTP8/50: Ethernet port for programming and communication Product Range = em4, Millenium 3 Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 2 Port Type = RS-232/RS-485, USB 2.0 Processor Speed = 400MHz Onboard Memory = 128 (Flash) MB, 64 (RAM) MB Backlighting = Yes
Request a Quote
Description
Programmable touch panel for the Millenium 3 micro-PLC. 4.3’’ TFT-LCD compact resistive touch panels. 65536 colors, LED backlight. Graphical resolution is 480 x 272 pixels. Wide viewing angle : 70° horizontally and vertically. Fan-less cooling system. Text, data, graphic, animation display. Processing of alarms and recipes. 128 MB flash memory storage. Direct communication via the Millenium 3 programming port. Programmable with user-friendly EB . RS232/RS485 serial port. MTP6/50: USB 2.0 port for programming. MTP8/50: Ethernet port for programming and communication Product Range = em4, Millenium 3 Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 2 Port Type = RS-232/RS-485, USB 2.0 Processor Speed = 400MHz Onboard Memory = 128 (Flash) MB, 64 (RAM) MB Backlighting = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1237009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Programmable touch panel for the Millenium 3 micro-PLC. 4.3’’ TFT-LCD compact resistive touch panels. 65536 colors, LED backlight. Graphical resolution is 480 x 272 pixels. Wide viewing angle : 70° horizontally and vertically. Fan-less cooling system. Text, data, graphic, animation display. Processing of alarms and recipes. 128 MB flash memory storage. Direct communication via the Millenium 3 programming port. Programmable with user-friendly EB . RS232/RS485 serial port. MTP6/50: USB 2.0 port for programming. MTP8/50: Ethernet port for programming and communication Product Range = em4, Millenium 3 Display Type = TFT LCD Display Size = 4.3 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 2 Port Type = RS-232/RS-485, USB 2.0 Processor Speed = 400MHz Onboard Memory = 128 (Flash) MB, 64 (RAM) MB Backlighting = Yes

Programmable touch panel for the Millenium 3 micro-PLC.
4.3’’ TFT-LCD compact resistive touch panels. 65536 colors, LED backlight. Graphical resolution is 480 x 272 pixels. Wide viewing angle : 70° horizontally and vertically. Fan-less cooling system. Text, data, graphic, animation display. Processing of alarms and recipes. 128 MB flash memory storage. Direct communication via the Millenium 3 programming port. Programmable with user-friendly EB . RS232/RS485 serial port. MTP6/50: USB 2.0 port for programming. MTP8/50: Ethernet port for programming and communication
Product Range = em4, Millenium 3
Display Type = TFT LCD
Display Size = 4.3 in
Display Resolution = 480 x 272pixels
Display Colour = Colour
Number of Ports = 2
Port Type = RS-232/RS-485, USB 2.0
Processor Speed = 400MHz
Onboard Memory = 128 (Flash) MB, 64 (RAM) MB
Backlighting = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 1237009
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screens - 2300-FTAS00-10.4AS-4 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details
Visu Panel - Control Panel - 762-4201/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details