Magelis SCU controller delivers adequate functionality for control of small machines and simple processes, while saving up to 30% in installation and ownership costs. The integrated design of Magelis SCU delivers maximum functionality while keeping installation easy. Especially suitable for small machines and simple processes control, its state-of-the-art display provides a crystal-clear readability. Magelis SCU consists of:. - Modular STU screen, and the flexible mechanical mounting system à 22mm hole . - Rear module with cheap and powerful electronic embedding I/O and full set of communication ports
State of the art display. Rich communication capabilities. Easy machine maintenance and upgrade
Manufacturer Series = HMIS
Product Range = Magelis SCU
Number of Ports = 4
Port Type = 1 x Serial Link, 2 x USB, Ethernet(RJ45)
Processor Type = CPU RISC
Processor Speed = 333MHz
Onboard Memory = 128 MB
Supply Voltage = 24 V dc
Minimum Operating Temperature = 0°C
Dimensions = 128 x 102 x 50.65 mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Touch Screen Displays |
| Product Number | 8152480 |
| Operating Temperature | 32 F (0 C) |