Siemens Corporation 6AV66450EC010AX1

Description
The SIMATIC Mobile Panel 277 IWLAN features a high-contrast 7.5 Inch TFT display. The user memory of 6 MB can be expanded further via MultiMedia card for recipes and archive data. For safety-oriented applications, the Mobile Panel communicates via a Rapid Roaming process in order to ensure interruption-free transmission of the wireless signals. Mobile Panel 277F IWLAN for safety-related applications include color display of the WLAN signal strength with an additional vibration alarm, which is triggered when a specific lower limit threshold is violated. Available in several device variants Manufacturer Series = 270 Series Display Type = TFT Display Size = 7.5 in Display Resolution = 640 x 480pixels Display Colour = Colour Number of Ports = 2 Port Type = Ethernet(RJ45), USB Processor Type = ARM Processor Speed = 520MHz Onboard Memory = 6 MB
Request a Quote
Description
The SIMATIC Mobile Panel 277 IWLAN features a high-contrast 7.5 Inch TFT display. The user memory of 6 MB can be expanded further via MultiMedia card for recipes and archive data. For safety-oriented applications, the Mobile Panel communicates via a Rapid Roaming process in order to ensure interruption-free transmission of the wireless signals. Mobile Panel 277F IWLAN for safety-related applications include color display of the WLAN signal strength with an additional vibration alarm, which is triggered when a specific lower limit threshold is violated. Available in several device variants Manufacturer Series = 270 Series Display Type = TFT Display Size = 7.5 in Display Resolution = 640 x 480pixels Display Colour = Colour Number of Ports = 2 Port Type = Ethernet(RJ45), USB Processor Type = ARM Processor Speed = 520MHz Onboard Memory = 6 MB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7465498 - RS Components, Ltd.
Corby, Northants, United Kingdom
The SIMATIC Mobile Panel 277 IWLAN features a high-contrast 7.5 Inch TFT display. The user memory of 6 MB can be expanded further via MultiMedia card for recipes and archive data. For safety-oriented applications, the Mobile Panel communicates via a Rapid Roaming process in order to ensure interruption-free transmission of the wireless signals. Mobile Panel 277F IWLAN for safety-related applications include color display of the WLAN signal strength with an additional vibration alarm, which is triggered when a specific lower limit threshold is violated. Available in several device variants Manufacturer Series = 270 Series Display Type = TFT Display Size = 7.5 in Display Resolution = 640 x 480pixels Display Colour = Colour Number of Ports = 2 Port Type = Ethernet(RJ45), USB Processor Type = ARM Processor Speed = 520MHz Onboard Memory = 6 MB

The SIMATIC Mobile Panel 277 IWLAN features a high-contrast 7.5 Inch TFT display. The user memory of 6 MB can be expanded further via MultiMedia card for recipes and archive data. For safety-oriented applications, the Mobile Panel communicates via a Rapid Roaming process in order to ensure interruption-free transmission of the wireless signals. Mobile Panel 277F IWLAN for safety-related applications include color display of the WLAN signal strength with an additional vibration alarm, which is triggered when a specific lower limit threshold is violated. Available in several device variants
Manufacturer Series = 270 Series
Display Type = TFT
Display Size = 7.5 in
Display Resolution = 640 x 480pixels
Display Colour = Colour
Number of Ports = 2
Port Type = Ethernet(RJ45), USB
Processor Type = ARM
Processor Speed = 520MHz
Onboard Memory = 6 MB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 7465498
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Visu Panel - Control Panel - 762-6201/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen - TP02121A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.79 inch (198 mm)
View Details
3 suppliers