Mitsubishi Corporation GT2104-RTBD

Description
Mitsubishi Electric GOT2000 HMIs provide the user with a comprehensive range of options to ensure your application or process is covered. Comes equipped with a high speed CPU for responsive HMI operation even under high load processes including logging and device data transmission. Supporting a wide variety of communication options including RS232, RS485/422 and Ethernet making this series of HMI very versatile Premium processor coupled with expanded memory. Multi-touch operation. Wide variety of communication functions to ensure your application is covered. Double the speed for monitoring & booting of previous generation. Simplified setup and debugging controls for simple setup. Supports a wide variety of image formats, including PNG. Available in a variety of screen sizes:. - 4.3 Inch, stock no. 901-6203. - 7 Inch, stock no. 828-0529. - 10 Inch, stock no. 828-0510 Manufacturer Series = GT21 Product Range = GOT Display Type = TFT Display Size = 4.3 in Display Colour = Colour Number of Ports = 4 Port Type = Ethernet, RS-232, RS-422/485, USB Processor Type = PLC Processor Speed = 1GHz Onboard Memory = 9 MB
Request a Quote
Description
Mitsubishi Electric GOT2000 HMIs provide the user with a comprehensive range of options to ensure your application or process is covered. Comes equipped with a high speed CPU for responsive HMI operation even under high load processes including logging and device data transmission. Supporting a wide variety of communication options including RS232, RS485/422 and Ethernet making this series of HMI very versatile Premium processor coupled with expanded memory. Multi-touch operation. Wide variety of communication functions to ensure your application is covered. Double the speed for monitoring & booting of previous generation. Simplified setup and debugging controls for simple setup. Supports a wide variety of image formats, including PNG. Available in a variety of screen sizes:. - 4.3 Inch, stock no. 901-6203. - 7 Inch, stock no. 828-0529. - 10 Inch, stock no. 828-0510 Manufacturer Series = GT21 Product Range = GOT Display Type = TFT Display Size = 4.3 in Display Colour = Colour Number of Ports = 4 Port Type = Ethernet, RS-232, RS-422/485, USB Processor Type = PLC Processor Speed = 1GHz Onboard Memory = 9 MB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9016203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mitsubishi Electric GOT2000 HMIs provide the user with a comprehensive range of options to ensure your application or process is covered. Comes equipped with a high speed CPU for responsive HMI operation even under high load processes including logging and device data transmission. Supporting a wide variety of communication options including RS232, RS485/422 and Ethernet making this series of HMI very versatile Premium processor coupled with expanded memory. Multi-touch operation. Wide variety of communication functions to ensure your application is covered. Double the speed for monitoring & booting of previous generation. Simplified setup and debugging controls for simple setup. Supports a wide variety of image formats, including PNG. Available in a variety of screen sizes:. - 4.3 Inch, stock no. 901-6203. - 7 Inch, stock no. 828-0529. - 10 Inch, stock no. 828-0510 Manufacturer Series = GT21 Product Range = GOT Display Type = TFT Display Size = 4.3 in Display Colour = Colour Number of Ports = 4 Port Type = Ethernet, RS-232, RS-422/485, USB Processor Type = PLC Processor Speed = 1GHz Onboard Memory = 9 MB

Mitsubishi Electric GOT2000 HMIs provide the user with a comprehensive range of options to ensure your application or process is covered. Comes equipped with a high speed CPU for responsive HMI operation even under high load processes including logging and device data transmission. Supporting a wide variety of communication options including RS232, RS485/422 and Ethernet making this series of HMI very versatile
Premium processor coupled with expanded memory. Multi-touch operation. Wide variety of communication functions to ensure your application is covered. Double the speed for monitoring & booting of previous generation. Simplified setup and debugging controls for simple setup. Supports a wide variety of image formats, including PNG. Available in a variety of screen sizes:. - 4.3 Inch, stock no. 901-6203. - 7 Inch, stock no. 828-0529. - 10 Inch, stock no. 828-0510
Manufacturer Series = GT21
Product Range = GOT
Display Type = TFT
Display Size = 4.3 in
Display Colour = Colour
Number of Ports = 4
Port Type = Ethernet, RS-232, RS-422/485, USB
Processor Type = PLC
Processor Speed = 1GHz
Onboard Memory = 9 MB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 9016203
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details
 - 1233861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details
Control Panel - 762-6304/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details