The SIMATIC Mobile Panel 277 IWLAN features a high-contrast 7.5 Inch TFT display. The user memory of 6 MB can be expanded further via MultiMedia card for recipes and archive data. For safety-oriented applications, the Mobile Panel communicates via a Rapid Roaming process in order to ensure interruption-free transmission of the wireless signals. Mobile Panel 277F IWLAN for safety-related applications include color display of the WLAN signal strength with an additional vibration alarm, which is triggered when a specific lower limit threshold is violated. Available in several device variants
Manufacturer Series = 270 Series
Display Type = TFT
Display Size = 7.5 in
Display Resolution = 640 x 480pixels
Display Colour = Colour
Number of Ports = 2
Port Type = Ethernet(RJ45), USB
Processor Type = ARM
Processor Speed = 520MHz
Onboard Memory = 6 MB
| RS Components, Ltd. | |
|---|---|
| Product Category | Touch Screen Displays |
| Product Number | 7465491 |
| Screen Type | LCD or other Flat Panel Display |