Siemens Corporation 6AV6645-0BC01-0AX0

Description
Mobile Panels 177 DP are available in three versions for operation within a PROFIBUS network and 177 PN in three versions for operation within a PROFINET network. Ergonomic, compact and light-weight. Rugged for industrial use. Can be used worlwide with 32 configurable languages Manufacturer Series = 170 Series Display Type = STN Display Size = 121 x 92 mm Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 1 Port Type = Ethernet(RJ45), RS485 Processor Type = RISC Processor Speed = 200MHz Onboard Memory = 2048 kB
Request a Quote
Description
Mobile Panels 177 DP are available in three versions for operation within a PROFIBUS network and 177 PN in three versions for operation within a PROFINET network. Ergonomic, compact and light-weight. Rugged for industrial use. Can be used worlwide with 32 configurable languages Manufacturer Series = 170 Series Display Type = STN Display Size = 121 x 92 mm Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 1 Port Type = Ethernet(RJ45), RS485 Processor Type = RISC Processor Speed = 200MHz Onboard Memory = 2048 kB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7465476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mobile Panels 177 DP are available in three versions for operation within a PROFIBUS network and 177 PN in three versions for operation within a PROFINET network. Ergonomic, compact and light-weight. Rugged for industrial use. Can be used worlwide with 32 configurable languages Manufacturer Series = 170 Series Display Type = STN Display Size = 121 x 92 mm Display Resolution = 320 x 240pixels Display Colour = Colour Number of Ports = 1 Port Type = Ethernet(RJ45), RS485 Processor Type = RISC Processor Speed = 200MHz Onboard Memory = 2048 kB

Mobile Panels 177 DP are available in three versions for operation within a PROFIBUS network and 177 PN in three versions for operation within a PROFINET network. Ergonomic, compact and light-weight. Rugged for industrial use. Can be used worlwide with 32 configurable languages
Manufacturer Series = 170 Series
Display Type = STN
Display Size = 121 x 92 mm
Display Resolution = 320 x 240pixels
Display Colour = Colour
Number of Ports = 1
Port Type = Ethernet(RJ45), RS485
Processor Type = RISC
Processor Speed = 200MHz
Onboard Memory = 2048 kB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 7465476
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details
 - 1233861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details
Control Panel - 762-6303/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details