Schneider Electric HMISBC

Description
Magelis SCU controller delivers adequate functionality for control of small machines and simple processes, while saving up to 30% in installation and ownership costs. The integrated design of Magelis SCU delivers maximum functionality while keeping installation easy. Especially suitable for small machines and simple processes control, its state-of-the-art display provides a crystal-clear readability. Magelis SCU consists of:. - Modular STU screen, and the flexible mechanical mounting system 㘠22mm hole . - Rear module with cheap and powerful electronic embedding I/O and full set of communication ports State of the art display. Rich communication capabilities. Easy machine maintenance and upgrade Manufacturer Series = HMIS Product Range = Magelis SCU Number of Ports = 4 Port Type = 1 x Serial Link, 2 x USB, Ethernet(RJ45) Processor Type = CPU RISC Processor Speed = 333MHz Onboard Memory = 128 MB Supply Voltage = 24 V dc Width = 102mm Maximum Operating Temperature = +50°C
Request a Quote
Description
Magelis SCU controller delivers adequate functionality for control of small machines and simple processes, while saving up to 30% in installation and ownership costs. The integrated design of Magelis SCU delivers maximum functionality while keeping installation easy. Especially suitable for small machines and simple processes control, its state-of-the-art display provides a crystal-clear readability. Magelis SCU consists of:. - Modular STU screen, and the flexible mechanical mounting system 㘠22mm hole . - Rear module with cheap and powerful electronic embedding I/O and full set of communication ports State of the art display. Rich communication capabilities. Easy machine maintenance and upgrade Manufacturer Series = HMIS Product Range = Magelis SCU Number of Ports = 4 Port Type = 1 x Serial Link, 2 x USB, Ethernet(RJ45) Processor Type = CPU RISC Processor Speed = 333MHz Onboard Memory = 128 MB Supply Voltage = 24 V dc Width = 102mm Maximum Operating Temperature = +50°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8152487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magelis SCU controller delivers adequate functionality for control of small machines and simple processes, while saving up to 30% in installation and ownership costs. The integrated design of Magelis SCU delivers maximum functionality while keeping installation easy. Especially suitable for small machines and simple processes control, its state-of-the-art display provides a crystal-clear readability. Magelis SCU consists of:. - Modular STU screen, and the flexible mechanical mounting system 㘠22mm hole . - Rear module with cheap and powerful electronic embedding I/O and full set of communication ports State of the art display. Rich communication capabilities. Easy machine maintenance and upgrade Manufacturer Series = HMIS Product Range = Magelis SCU Number of Ports = 4 Port Type = 1 x Serial Link, 2 x USB, Ethernet(RJ45) Processor Type = CPU RISC Processor Speed = 333MHz Onboard Memory = 128 MB Supply Voltage = 24 V dc Width = 102mm Maximum Operating Temperature = +50°C

Magelis SCU controller delivers adequate functionality for control of small machines and simple processes, while saving up to 30% in installation and ownership costs. The integrated design of Magelis SCU delivers maximum functionality while keeping installation easy. Especially suitable for small machines and simple processes control, its state-of-the-art display provides a crystal-clear readability. Magelis SCU consists of:. - Modular STU screen, and the flexible mechanical mounting system Ø 22mm hole . - Rear module with cheap and powerful electronic embedding I/O and full set of communication ports
State of the art display. Rich communication capabilities. Easy machine maintenance and upgrade
Manufacturer Series = HMIS
Product Range = Magelis SCU
Number of Ports = 4
Port Type = 1 x Serial Link, 2 x USB, Ethernet(RJ45)
Processor Type = CPU RISC
Processor Speed = 333MHz
Onboard Memory = 128 MB
Supply Voltage = 24 V dc
Width = 102mm
Maximum Operating Temperature = +50°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 8152487
Operating Temperature 122 F (50 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details
Touch Screen Overlays - FTAS00-15A-4-ND - DigiKey
Specs
External Connections 4-Wire
Sensor Type Resistive
View Details
2 suppliers
Visu Panel - Control Panel - 762-5204/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Capacitive
View Details