Mitsubishi Corporation GT1450-QMBDE

Description
HMIs from GOT1000 Series with a resistive touchscreen LCD-Display with backlight. SD memory card slot. USB port at front. RS-422/485 port. Front face protection IP67 Manufacturer Series = GT14 Product Range = GOT1000 Display Type = TFT LCD Display Size = 5.7 in Display Colour = Monochrome Number of Ports = 5 Port Type = 1 x Ethernet (RJ45), 1 x RS232, 1 x RS422/485, 2 x USB Onboard Memory = 9 MB Backlighting = Yes Supply Voltage = 24 V dc
Request a Quote
Description
HMIs from GOT1000 Series with a resistive touchscreen LCD-Display with backlight. SD memory card slot. USB port at front. RS-422/485 port. Front face protection IP67 Manufacturer Series = GT14 Product Range = GOT1000 Display Type = TFT LCD Display Size = 5.7 in Display Colour = Monochrome Number of Ports = 5 Port Type = 1 x Ethernet (RJ45), 1 x RS232, 1 x RS422/485, 2 x USB Onboard Memory = 9 MB Backlighting = Yes Supply Voltage = 24 V dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1359307 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMIs from GOT1000 Series with a resistive touchscreen LCD-Display with backlight. SD memory card slot. USB port at front. RS-422/485 port. Front face protection IP67 Manufacturer Series = GT14 Product Range = GOT1000 Display Type = TFT LCD Display Size = 5.7 in Display Colour = Monochrome Number of Ports = 5 Port Type = 1 x Ethernet (RJ45), 1 x RS232, 1 x RS422/485, 2 x USB Onboard Memory = 9 MB Backlighting = Yes Supply Voltage = 24 V dc

HMIs from GOT1000 Series with a resistive touchscreen
LCD-Display with backlight. SD memory card slot. USB port at front. RS-422/485 port. Front face protection IP67
Manufacturer Series = GT14
Product Range = GOT1000
Display Type = TFT LCD
Display Size = 5.7 in
Display Colour = Monochrome
Number of Ports = 5
Port Type = 1 x Ethernet (RJ45), 1 x RS232, 1 x RS422/485, 2 x USB
Onboard Memory = 9 MB
Backlighting = Yes
Supply Voltage = 24 V dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 1359307
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Four-Wire Analog Resistive Touch Screen - TP02121W-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.93 inch (176 mm)
View Details
3 suppliers
Visu Panel - Control Panel - 762-4202/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details