Minebea Co., Ltd. Fan/Ventilation 4715KL-05W-B30-E00

Description
DC FAN, AXIAL, 119MM X 119MM X 38MM, 24V, SUPPLY VOLTAGE:24V, CURRENT TYPE:DC, FAN FRAME SIZE:119MM, EXTERNAL DEPTH:38.4MM, FLOW RATE - IMPERIAL:108CU.FT/MI N, FLOW RATE - METRIC:3.07M/MIN, NOISE RATING:42.5DBA, BEARING TYPE:BALL. FREE 2 YEAR RADWELL WARRANTY
Description
DC FAN, AXIAL, 119MM X 119MM X 38MM, 24V, SUPPLY VOLTAGE:24V, CURRENT TYPE:DC, FAN FRAME SIZE:119MM, EXTERNAL DEPTH:38.4MM, FLOW RATE - IMPERIAL:108CU.FT/MI N, FLOW RATE - METRIC:3.07M/MIN, NOISE RATING:42.5DBA, BEARING TYPE:BALL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fan/Ventilation - 40236822 - Radwell International
Willingboro, NJ, United States
Fan/Ventilation
40236822
Fan/Ventilation 40236822
DC FAN, AXIAL, 119MM X 119MM X 38MM, 24V, SUPPLY VOLTAGE:24V, CURRENT TYPE:DC, FAN FRAME SIZE:119MM, EXTERNAL DEPTH:38.4MM, FLOW RATE - IMPERIAL:108CU.FT/MI N, FLOW RATE - METRIC:3.07M/MIN, NOISE RATING:42.5DBA, BEARING TYPE:BALL. FREE 2 YEAR RADWELL WARRANTY

DC FAN, AXIAL, 119MM X 119MM X 38MM, 24V, SUPPLY VOLTAGE:24V, CURRENT TYPE:DC, FAN FRAME SIZE:119MM, EXTERNAL DEPTH:38.4MM, FLOW RATE - IMPERIAL:108CU.FT/MIN, FLOW RATE - METRIC:3.07M/MIN, NOISE RATING:42.5DBA, BEARING TYPE:BALL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fans and Blowers (industrial)
Product Number 40236822
Product Name Fan/Ventilation
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Process Gas Blowers - GR Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Corrosive
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details