STEGO Fan/Ventilation 01882.2-00

Description
OUT FILTER FAN, 24VDC, 12W, 6.93 X 6.93; PRODUCT RANGE:FPO 018 SERIES; ENCLOSURE MATERIAL:PLASTIC; COOLING CAPACITY:-; EXTERNAL HEIGHT - METRIC:176MM; EXTERNAL WIDTH - METRIC:176MM; EXTERNAL DEPTH - METRIC:117MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OUT FILTER FAN, 24VDC, 12W, 6.93 X 6.93; PRODUCT RANGE:FPO 018 SERIES; ENCLOSURE MATERIAL:PLASTIC; COOLING CAPACITY:-; EXTERNAL HEIGHT - METRIC:176MM; EXTERNAL WIDTH - METRIC:176MM; EXTERNAL DEPTH - METRIC:117MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fan/Ventilation - 106001959 - Radwell International
Willingboro, NJ, United States
Fan/Ventilation
106001959
Fan/Ventilation 106001959
OUT FILTER FAN, 24VDC, 12W, 6.93 X 6.93; PRODUCT RANGE:FPO 018 SERIES; ENCLOSURE MATERIAL:PLASTIC; COOLING CAPACITY:-; EXTERNAL HEIGHT - METRIC:176MM; EXTERNAL WIDTH - METRIC:176MM; EXTERNAL DEPTH - METRIC:117MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OUT FILTER FAN, 24VDC, 12W, 6.93 X 6.93; PRODUCT RANGE:FPO 018 SERIES; ENCLOSURE MATERIAL:PLASTIC; COOLING CAPACITY:-; EXTERNAL HEIGHT - METRIC:176MM; EXTERNAL WIDTH - METRIC:176MM; EXTERNAL DEPTH - METRIC:117MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fans and Blowers (industrial)
Product Number 106001959
Product Name Fan/Ventilation
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
 - PBL.1813 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Blowers - M36-A4 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Air Filtration / Blowers / EC Fans
View Details
Turbo Blowers - VFT72-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details