ebm-papst Inc. Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8414NGM

Description
Win Source Part Number: 1349582-8414NGM Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: 8400N Termination: 2 Wire Leads Package: Box Size / Dimension: Square - 80mm L x 80mm H Standard Package: 25 Voltage - Rated: 24VDC Power (Watts): 1.4 W Lifetime @ Temp.: 80000 Hrs @ 40°C Weight: 0.209 lb (94.8 g) Voltage Range: 18 ~ 28VDC Width: 25.40mm Air Flow: 34.1 CFM (0.955m³/min) Bearing Type: Sintec Fan Type: Tubeaxial Noise: 26.0dB(A) RPM: 2600 RPM Material - Frame: Polybutylene Terephthalate (PBT) , Fiberglass Reinforced Material - Blade: Polyamide (PA) , Nylon, Fiberglass Reinforced Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: ebm-papst Inc. Base Product Number: 8414 Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1349582-8414NGM Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: 8400N Termination: 2 Wire Leads Package: Box Size / Dimension: Square - 80mm L x 80mm H Standard Package: 25 Voltage - Rated: 24VDC Power (Watts): 1.4 W Lifetime @ Temp.: 80000 Hrs @ 40°C Weight: 0.209 lb (94.8 g) Voltage Range: 18 ~ 28VDC Width: 25.40mm Air Flow: 34.1 CFM (0.955m³/min) Bearing Type: Sintec Fan Type: Tubeaxial Noise: 26.0dB(A) RPM: 2600 RPM Material - Frame: Polybutylene Terephthalate (PBT) , Fiberglass Reinforced Material - Blade: Polyamide (PA) , Nylon, Fiberglass Reinforced Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: ebm-papst Inc. Base Product Number: 8414 Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8414NGM - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8414NGM
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8414NGM
Win Source Part Number: 1349582-8414NGM Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: 8400N Termination: 2 Wire Leads Package: Box Size / Dimension: Square - 80mm L x 80mm H Standard Package: 25 Voltage - Rated: 24VDC Power (Watts): 1.4 W Lifetime @ Temp.: 80000 Hrs @ 40°C Weight: 0.209 lb (94.8 g) Voltage Range: 18 ~ 28VDC Width: 25.40mm Air Flow: 34.1 CFM (0.955m³/min) Bearing Type: Sintec Fan Type: Tubeaxial Noise: 26.0dB(A) RPM: 2600 RPM Material - Frame: Polybutylene Terephthalate (PBT) , Fiberglass Reinforced Material - Blade: Polyamide (PA) , Nylon, Fiberglass Reinforced Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: ebm-papst Inc. Base Product Number: 8414 Approval Agency: CE, CSA, UL, VDE

Win Source Part Number: 1349582-8414NGM
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Series: 8400N
Termination: 2 Wire Leads
Package: Box
Size / Dimension: Square - 80mm L x 80mm H
Standard Package: 25
Voltage - Rated: 24VDC
Power (Watts): 1.4 W
Lifetime @ Temp.: 80000 Hrs @ 40°C
Weight: 0.209 lb (94.8 g)
Voltage Range: 18 ~ 28VDC
Width: 25.40mm
Air Flow: 34.1 CFM (0.955m³/min)
Bearing Type: Sintec
Fan Type: Tubeaxial
Noise: 26.0dB(A)
RPM: 2600 RPM
Material - Frame: Polybutylene Terephthalate (PBT) , Fiberglass Reinforced
Material - Blade: Polyamide (PA) , Nylon, Fiberglass Reinforced
Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: ebm-papst Inc.
Base Product Number: 8414
Approval Agency: CE, CSA, UL, VDE

Buy Now Datasheet
Fan/Ventilation -  - Radwell International
Willingboro, NJ, United States
Fan/Ventilation
Fan/Ventilation
EBM PAPST HVAC 8414NGM

EBM PAPST HVAC 8414NGM

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 8414NGM
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan/Ventilation
Applications / Use Ventilation HVAC
Air Flow Rate 34 SCFM (57.96 m³/hr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.5 inch (215 mm)
Air Flow Rate 98 SCFM (166 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details