Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FANS AND BLOWERS (INDUSTRIAL)
TOYO CORPORATION
IL655DGW2F15 -- FAN/VENTILATION
TOYO Corporation
Fan/Ventilation
IL655DGW2F15
Description
FAN, 200VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
FAN, 200VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Fan/Ventilation
103466359
Fan/Ventilation
103466359
FAN, 200VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
FAN, 200VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Fans and Blowers (industrial)
Product Number
103466359
Product Name
Fan/Ventilation
Applications / Use
HVAC
Unlock Full Specs
to access all available technical data
Similar Products
Rogers Machinery Company, Inc.
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers
1224
Specs
Applications / Use
HVAC
Air Flow Rate
4 SCFM (6.01 m³/hr)
Static Pressure Range
415 in H2O (776 Torr)
View Details
RS Components, Ltd.
Filter Fans
1829835
Specs
Configuration
Filter Fans
Fan / Blower Diameter
6.9 inch (176 mm)
Air Flow Rate
92 SCFM (156 m³/hr)
View Details
Pelonis Technologies, Inc.
PTEE-I SERIES - Metal Inline Duct Blowers
PTEE-125I 100-120V/60Hz
Specs
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details
Envirco
MAC 10 ® LEAC Fan Filter Unit
Specs
Applications / Use
HVAC
Product Form
Packaged
View Details