Inventus Power Fan/Ventilation 109P0412G601

Description
AXIAL FAN, 40MM, 12VDC, 280MA; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:40MM; EXTERNAL DEPTH:20MM; NOISE RATING:44DBA; FLOW RATE - IMPERIAL:12.4CU.FT/M IN; FLOW RATE - METRIC:0.35M /MIN; BEARING TYPE:BALL; IP RATING:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
AXIAL FAN, 40MM, 12VDC, 280MA; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:40MM; EXTERNAL DEPTH:20MM; NOISE RATING:44DBA; FLOW RATE - IMPERIAL:12.4CU.FT/M IN; FLOW RATE - METRIC:0.35M /MIN; BEARING TYPE:BALL; IP RATING:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fan/Ventilation - 18934688 - Radwell International
Willingboro, NJ, United States
Fan/Ventilation
18934688
Fan/Ventilation 18934688
AXIAL FAN, 40MM, 12VDC, 280MA; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:40MM; EXTERNAL DEPTH:20MM; NOISE RATING:44DBA; FLOW RATE - IMPERIAL:12.4CU.FT/M IN; FLOW RATE - METRIC:0.35M /MIN; BEARING TYPE:BALL; IP RATING:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AXIAL FAN, 40MM, 12VDC, 280MA; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:40MM; EXTERNAL DEPTH:20MM; NOISE RATING:44DBA; FLOW RATE - IMPERIAL:12.4CU.FT/MIN; FLOW RATE - METRIC:0.35M /MIN; BEARING TYPE:BALL; IP RATING:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fans and Blowers (industrial)
Product Number 18934688
Product Name Fan/Ventilation
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Ducted Ceiling Module (DCM RSR) -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Axial Fan - 62GP - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details