Pfannenberg Fan/Ventilation 11677154053

Description
FILTERFAN, SLIMLINE, 427 CFM FLOW RATE, 115 VAC SUPPLY (NOMINAL), BLACK GRILL, SIZE 6, SCREW CLAMP TERMINATION, NEMA 12 RATING, IP55 ENCLOSURE PROTECTION, 291X291 MM, (RAL9011). FREE 2 YEAR RADWELL WARRANTY
Description
FILTERFAN, SLIMLINE, 427 CFM FLOW RATE, 115 VAC SUPPLY (NOMINAL), BLACK GRILL, SIZE 6, SCREW CLAMP TERMINATION, NEMA 12 RATING, IP55 ENCLOSURE PROTECTION, 291X291 MM, (RAL9011). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fan/Ventilation - 91185553 - Radwell International
Willingboro, NJ, United States
Fan/Ventilation
91185553
Fan/Ventilation 91185553
FILTERFAN, SLIMLINE, 427 CFM FLOW RATE, 115 VAC SUPPLY (NOMINAL), BLACK GRILL, SIZE 6, SCREW CLAMP TERMINATION, NEMA 12 RATING, IP55 ENCLOSURE PROTECTION, 291X291 MM, (RAL9011). FREE 2 YEAR RADWELL WARRANTY

FILTERFAN, SLIMLINE, 427 CFM FLOW RATE, 115 VAC SUPPLY (NOMINAL), BLACK GRILL, SIZE 6, SCREW CLAMP TERMINATION, NEMA 12 RATING, IP55 ENCLOSURE PROTECTION, 291X291 MM, (RAL9011). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fans and Blowers (industrial)
Product Number 91185553
Product Name Fan/Ventilation
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Axial Fan - B22-E4 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Fan Coils
View Details