Sunon SAS Fan/Ventilation 32-12DC-6

Description
FAN, 12 DC, 6 CFM, OPERATING TEMPERATURE: 0 TO 50C (32 TO 122F)., ALTERNATE P/N KD1204PFS2. FREE 2 YEAR RADWELL WARRANTY
Description
FAN, 12 DC, 6 CFM, OPERATING TEMPERATURE: 0 TO 50C (32 TO 122F)., ALTERNATE P/N KD1204PFS2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fan/Ventilation - 127567384 - Radwell International
Willingboro, NJ, United States
Fan/Ventilation
127567384
Fan/Ventilation 127567384
FAN, 12 DC, 6 CFM, OPERATING TEMPERATURE: 0 TO 50C (32 TO 122F)., ALTERNATE P/N KD1204PFS2. FREE 2 YEAR RADWELL WARRANTY

FAN, 12 DC, 6 CFM, OPERATING TEMPERATURE: 0 TO 50C (32 TO 122F)., ALTERNATE P/N KD1204PFS2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fans and Blowers (industrial)
Product Number 127567384
Product Name Fan/Ventilation
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7878967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 4 SCFM (6.97 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details