Inventus Power Fan/Ventilation 109P0424G3013

Description
AXIAL FAN, 40MM, 24VDC, 14.8CFM, 42DBA, SUPPLY VOLTAGE:24VDC, CURRENT TYPE:DC, FAN FRAME SIZE:40MM, EXTERNAL DEPTH:28MM, NOISE RATING:42DBA, FLOW RATE - IMPERIAL:14.8CU.FT/M IN, FLOW RATE - METRIC:0.42M3/MIN, BEARING TYPE:BALL, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
AXIAL FAN, 40MM, 24VDC, 14.8CFM, 42DBA, SUPPLY VOLTAGE:24VDC, CURRENT TYPE:DC, FAN FRAME SIZE:40MM, EXTERNAL DEPTH:28MM, NOISE RATING:42DBA, FLOW RATE - IMPERIAL:14.8CU.FT/M IN, FLOW RATE - METRIC:0.42M3/MIN, BEARING TYPE:BALL, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fan/Ventilation - 136784238 - Radwell International
Willingboro, NJ, United States
Fan/Ventilation
136784238
Fan/Ventilation 136784238
AXIAL FAN, 40MM, 24VDC, 14.8CFM, 42DBA, SUPPLY VOLTAGE:24VDC, CURRENT TYPE:DC, FAN FRAME SIZE:40MM, EXTERNAL DEPTH:28MM, NOISE RATING:42DBA, FLOW RATE - IMPERIAL:14.8CU.FT/M IN, FLOW RATE - METRIC:0.42M3/MIN, BEARING TYPE:BALL, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AXIAL FAN, 40MM, 24VDC, 14.8CFM, 42DBA, SUPPLY VOLTAGE:24VDC, CURRENT TYPE:DC, FAN FRAME SIZE:40MM, EXTERNAL DEPTH:28MM, NOISE RATING:42DBA, FLOW RATE - IMPERIAL:14.8CU.FT/MIN, FLOW RATE - METRIC:0.42M3/MIN, BEARING TYPE:BALL, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fans and Blowers (industrial)
Product Number 136784238
Product Name Fan/Ventilation
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fans - Inline Axial Fans -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Product / Process Cooling
Product Form Packaged
Environment Dirty
View Details
 - PBL.3310 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Side-intake air duct
Design Centrifugal
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1224_md-pneumatics-pd-plu - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 4 SCFM (6.01 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details