Inventus Power Fan/Ventilation 9A0624G402

Description
AXIAL FAN, 60MM, 24VDC, 27.6CFM, 39DBA, SUPPLY VOLTAGE:24VDC, CURRENT TYPE:DC, FAN FRAME SIZE:60MM, EXTERNAL DEPTH:25MM, NOISE RATING:39DBA, FLOW RATE - IMPERIAL:27.6CU.FT/M IN, FLOW RATE - METRIC:0.78M3/MIN, BEARING TYPE:BALL, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
AXIAL FAN, 60MM, 24VDC, 27.6CFM, 39DBA, SUPPLY VOLTAGE:24VDC, CURRENT TYPE:DC, FAN FRAME SIZE:60MM, EXTERNAL DEPTH:25MM, NOISE RATING:39DBA, FLOW RATE - IMPERIAL:27.6CU.FT/M IN, FLOW RATE - METRIC:0.78M3/MIN, BEARING TYPE:BALL, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fan/Ventilation - 88155460 - Radwell International
Willingboro, NJ, United States
Fan/Ventilation
88155460
Fan/Ventilation 88155460
AXIAL FAN, 60MM, 24VDC, 27.6CFM, 39DBA, SUPPLY VOLTAGE:24VDC, CURRENT TYPE:DC, FAN FRAME SIZE:60MM, EXTERNAL DEPTH:25MM, NOISE RATING:39DBA, FLOW RATE - IMPERIAL:27.6CU.FT/M IN, FLOW RATE - METRIC:0.78M3/MIN, BEARING TYPE:BALL, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AXIAL FAN, 60MM, 24VDC, 27.6CFM, 39DBA, SUPPLY VOLTAGE:24VDC, CURRENT TYPE:DC, FAN FRAME SIZE:60MM, EXTERNAL DEPTH:25MM, NOISE RATING:39DBA, FLOW RATE - IMPERIAL:27.6CU.FT/MIN, FLOW RATE - METRIC:0.78M3/MIN, BEARING TYPE:BALL, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fans and Blowers (industrial)
Product Number 88155460
Product Name Fan/Ventilation
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Cool Blast and Utility Fans - Cool Blast Series - Hartzell Air Movement
Specs
Fan / Blower Diameter 20.0 to 48.0 inch (508 to 1219 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Steel
View Details
Axial Fan - B22-B1 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Fan Coils
View Details
Turbo Blowers - FDC-030A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
FRP Pressure Blower -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Corrosive
View Details