177V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
177V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
177V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 110VWM 177VC SMC
TVS Diodes / ESD Suppressors 110volts 5uA 8.4 Amps Uni-Dir
DIODE; Product Range:SMCJ Series; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ110ABTR-ND | SMCJ110A | SMCJ110A | 67R0228 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Diode; Product Range Bourns |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 177 volts | 177 volts |