Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ120C SMCJ120C

Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ120C - SMCJ120C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ120C
SMCJ120C
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ120C SMCJ120C
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
TVS Diodes - SMCJ120C-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMCJ120C-ND
TVS Diodes SMCJ120C-ND
202.65V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

202.65V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ120C SMCJ120C-ND
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ120C TVS Diodes
RoHS Compliant RoHS
VC 203 volts 203 volts
VBR 126 to 154 volts 126 volts
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36H1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS - TVS - Diodes - NUP1301,215 - 1084068-NUP1301,215 - Win Source Electronics
Specs
Package SOT23; SOT-23 (TO-236AB)
VWM 80 volts
IPPM 11 amps
View Details
6 suppliers
TVS Diodes - 2467475P - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package X3-DFN0603
View Details
TVS DIODE 3VWM 8VC SOT23 - 699-MMBZ5V6ALT1 - Utmel Electronic Limited
Specs
VBR 5.32 volts
View Details