Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
18.2V Clamp 82.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
18.2V Clamp 82.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
18.2V Clamp 82.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS-DIODE, 1.5kW, 18.2V, UNIDIRECTIONAL, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 11V, DO-214AB ROHS COMPLIANT: YES
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ11A | SMCJ11ALFDKR-ND | 71J2109 |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | Tvs-Diode, 1.5Kw, 18.2V, Unidirectional, Do-214Ab, Full Reel; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | |
| VC | 18.2 volts | 18.2 volts | |
| VBR | 12.2 to 13.5 volts | 12.2 volts | |
| Configuration | Single |