23.7V Clamp 412.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 11VWM 23.7VC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMCJ11A-QTR-ND | SMCJ11A-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 23.7 volts | 23.7 volts |